Sealevel Systems, Inc. Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter, with PoE (802.3af) 110PoE

Description
Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110PoE digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-110PoE is a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). Ready for DIN rail mounting, the eI/O-110PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.
Description
Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110PoE digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-110PoE is a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). Ready for DIN rail mounting, the eI/O-110PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter, with PoE (802.3af) - 110PoE - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter, with PoE (802.3af)
110PoE
Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter, with PoE (802.3af) 110PoE
Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110PoE digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-110PoE is a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). Ready for DIN rail mounting, the eI/O-110PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110PoE digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common for easy field wiring via removable 3.5mm terminal blocks.

The eI/O-110PoE is a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans).

Ready for DIN rail mounting, the eI/O-110PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature range of eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity.

Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel eI/O and SeaI/O modules using your iPhone or iPod touch.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 110PoE
Product Name Ethernet to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter, with PoE (802.3af)
Data Acquisition Input/Output Module
Outputs Relay Output
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Output - 032-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details