Sealevel Systems, Inc. SeaRAQ 6 Isolated Thermocouple Inputs (Type E, J, or K) 6512

Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6512 analog expansion board is specifically designed to interface inexpensive thermocouples. To simplify temperature calibration in the field, cold junction compensation is provided on the board. To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 6512 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors and is compatible with type E, J, and K thermocouples. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6512 analog expansion board is specifically designed to interface inexpensive thermocouples. To simplify temperature calibration in the field, cold junction compensation is provided on the board. To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 6512 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors and is compatible with type E, J, and K thermocouples. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
SeaRAQ 6 Isolated Thermocouple Inputs (Type E, J, or K) - 6512 - Sealevel Systems, Inc.
Liberty, SC, USA
SeaRAQ 6 Isolated Thermocouple Inputs (Type E, J, or K)
6512
SeaRAQ 6 Isolated Thermocouple Inputs (Type E, J, or K) 6512
SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6512 analog expansion board is specifically designed to interface inexpensive thermocouples. To simplify temperature calibration in the field, cold junction compensation is provided on the board. To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 6512 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors and is compatible with type E, J, and K thermocouples. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6512 analog expansion board is specifically designed to interface inexpensive thermocouples. To simplify temperature calibration in the field, cold junction compensation is provided on the board.

To protect the host computer from harmful voltage spikes commonly found in industrial environments, the 6512 provides 1500 VAC isolation. For easy, reliable field wiring, the board uses removable, high-retention terminal block connectors and is compatible with type E, J, and K thermocouples.

Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 6512
Product Name SeaRAQ 6 Isolated Thermocouple Inputs (Type E, J, or K)
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Input - 031-1CA20 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details