The 8018S Low Profile PCI digital I/O interface provides 24 channels of buffered drive digital I/O emulating 8255 mode zero. The board can be utilized for PC-based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. 10K pull-up resistors are included and optional values are available.
The 8018S contains three groups of eight-bit I/O ports. Each group is individually configurable as input or output to suit the automation task. The board is Universal Bus (3.3V and 5V) compatible and ships with a ribbon cable terminating in an industry-standard 50-pin IDC connector.
The 8018S is for use in standard size PCI slots only. If you have a Low Profile PCI slot, order the 8018.
Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Windows and Linux operating systems.
Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8018S |
| Product Name | PCI 24 Channel TTL Digital Interface |
| Data Acquisition | Input/Output Module |