Sealevel Systems, Inc. USB to 32 Optically Isolated Inputs 430U-OEM

Description
Interface 32 optically isolated inputs via any USB connection with the SeaI/O-430U-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped in 4-bit segments that each share a common. The SeaI/O-430U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-430U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Interface 32 optically isolated inputs via any USB connection with the SeaI/O-430U-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped in 4-bit segments that each share a common. The SeaI/O-430U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-430U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 32 Optically Isolated Inputs - 430U-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 32 Optically Isolated Inputs
430U-OEM
USB to 32 Optically Isolated Inputs 430U-OEM
Interface 32 optically isolated inputs via any USB connection with the SeaI/O-430U-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped in 4-bit segments that each share a common. The SeaI/O-430U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-430U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Interface 32 optically isolated inputs via any USB connection with the SeaI/O-430U-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped in 4-bit segments that each share a common. The SeaI/O-430U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-430U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 430U-OEM
Product Name USB to 32 Optically Isolated Inputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-MIC-1816-U0A1E-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 10V
View Details
Data Logging Instrument - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details