Sealevel Systems, Inc. Datasheets for IP Cores
Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed to OEMs.
IP Cores: Learn more
| Product Name | Notes |
|---|---|
| 10Mbps, Enhanced Bit Rate 1553 IP Core for FPGA and ASIC, Development License, Including 10 Prototype Units The EBR-1553 uses MIL-STD-1553 protocol to provide a 10Mbps bit rate protocol over... | |
| MIL-STD-1553B Notice 2 Bus Controller, Remote Terminal, Bus monitor IP Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units The BRM1553D IP core adds MIL-STD-1553 functionality suitable... | |
| MIL-STD-1553B Notice 2 Bus Controller, Remote Terminal, Bus monitor with PCI interface IP Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units Allows you to easily incorporate... | |
| MIL-STD-1553B Notice 2 Remote Terminal and Bus Controller, Extended Reliability, IP Core for FPGA Devices, Development License, Including 10 Prototype Units The BC/RT 1553ERL IP core is designed for MIL-STD-1553... | |
| MIL-STD-1553B Notice 2 Remote Terminal, Bus Controller, Monitor Front End Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units Designed for applications that require relatively short messages,... |