Sealevel Systems, Inc. USB to 16 Form C Relay Outputs Digital Interface Adapter 8225

Description
The 8225 provides 16 SPDT Form C relays that can be easily controlled from your computer’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. The outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The 8225 provides 16 SPDT Form C relays that can be easily controlled from your computer’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. The outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 16 Form C Relay Outputs Digital Interface Adapter - 8225 - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 16 Form C Relay Outputs Digital Interface Adapter
8225
USB to 16 Form C Relay Outputs Digital Interface Adapter 8225
The 8225 provides 16 SPDT Form C relays that can be easily controlled from your computer’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. The outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The 8225 provides 16 SPDT Form C relays that can be easily controlled from your computer’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. The outputs are grouped in four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks.

SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8225
Product Name USB to 16 Form C Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase 200V AC Analog Voltage Unit - SGDV-1R6A01B002000 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details