Sealevel Systems, Inc. RS-232 Modbus RTU to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module 470S

Description
Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470S is an RS-232 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges. Additionally, the SeaI/O-470S module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470S includes removable screw terminals, which simplify field-wiring connections.The SeaI/O-470S is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-470S using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470S is an RS-232 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges. Additionally, the SeaI/O-470S module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470S includes removable screw terminals, which simplify field-wiring connections.The SeaI/O-470S is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-470S using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
RS-232 Modbus RTU to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module - 470S - Sealevel Systems, Inc.
Liberty, SC, USA
RS-232 Modbus RTU to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module
470S
RS-232 Modbus RTU to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module 470S
Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470S is an RS-232 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges. Additionally, the SeaI/O-470S module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470S includes removable screw terminals, which simplify field-wiring connections.The SeaI/O-470S is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-470S using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470S is an RS-232 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges.

Additionally, the SeaI/O-470S module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470S includes removable screw terminals, which simplify field-wiring connections.The SeaI/O-470S is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-470S using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 470S
Product Name RS-232 Modbus RTU to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Communication Module - ibaM-COM - iba America LLC
Specs
Data Acquisition Datalogger
Form Factor DIN Rail
Host Connection RJ45
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
POINT I/O 8 Point Digital Output Module - 1734-OV8E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details