Sealevel Systems, Inc. RS-232 Modbus RTU Interface to 32 Isolated Inputs 430S-OEM

Description
Interface 32 optically isolated inputs via any Modbus RTU connection with the SeaI/O-430S-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. The SeaI/O-430S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-430S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Interface 32 optically isolated inputs via any Modbus RTU connection with the SeaI/O-430S-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. The SeaI/O-430S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-430S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
RS-232 Modbus RTU Interface to 32 Isolated Inputs - 430S-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
RS-232 Modbus RTU Interface to 32 Isolated Inputs
430S-OEM
RS-232 Modbus RTU Interface to 32 Isolated Inputs 430S-OEM
Interface 32 optically isolated inputs via any Modbus RTU connection with the SeaI/O-430S-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. The SeaI/O-430S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-430S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Interface 32 optically isolated inputs via any Modbus RTU connection with the SeaI/O-430S-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. The SeaI/O-430S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-430S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 430S-OEM
Product Name RS-232 Modbus RTU Interface to 32 Isolated Inputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
4-ch Input Module LAN-XI 51.2KHz w/o FP - -3050-A-040-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details