Sealevel Systems, Inc. Datasheets for Serial Adapters
Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports.
Serial Adapters: Learn more
| Product Name | Notes |
|---|---|
| The 2101 USB serial I/O product provides a single USB to RS-232 serial port for providing USB connectivity to legacy or non-USB compliant devices via a DB-25 connector. SeaLINK® serial... | |
| The 2102 USB serial interface adapter provides a single USB to RS-422, RS-485, or RS-530 serial port for providing USB connectivity to legacy or non-USB compliant devices. SeaLINK® serial interface... | |
| The 2103 USB isolated serial I/O adapter provides a single USB to RS-232 serial port allowing USB connectivity to legacy and non-USB compliant devices. Now your non-USB peripherals can have... | |
| The 2104 USB serial interface adapter provides one isolated RS-422 or RS-485 serial port for control and automation applications. Isolation helps to prevent damage caused by ground loops and surges. | |
| The 2106 USB serial adapter provides a single RS-422 serial port that simplifies adding USB connectivity to legacy non-USB RS-422 applications via a standard DB9M connector. The adapter incorporates rugged,... | |
| The 2107 provides a single port USB to RS-485 asynchronous serial port and versatile interface for common RS-485 applications. The adapter utilizes Sealevel’s expertise in military-grade designs by incorporating a... | |
| The 2108 is a single port embedded USB to RS-232 serial adapter intended for mounting directly to a PC’s chassis, eliminating the need for external converters and providing a clean,... | |
| The 2208 is a two-port embedded USB to RS-232 serial adapter intended for mounting directly to a PC’s chassis, eliminating the need for external converters and providing a clean, professional... | |
| The ACC-188 (Item# 9065QD-PRC-148; NSN: 5995-01-D12-2358) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 (Item# 9065QD-PRC-150; NSN: 5995-01-D12-2362) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 (Item# 9065QD-PRC117F; NSN: 5995-01-D12-2362) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 (Item# 9065QD-PRC117G; NSN: 5995-01-D04-0581) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 (Item# 9065QD-PSC-5D; NSN: 5995-01-D12-2361) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such... | |
| The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such... | |
| The SeaI/O 641U-OEM easily adds four RS-232 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can be connected... | |
| The SeaI/O 647U-OEM easily adds four RS-232 or RS-485 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can... | |
| The SeaI/O 681U-OEM easily adds eight RS-232 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can be connected... | |
| The SeaI/O 687U-OEM easily adds eight RS-232 or RS-485 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can... | |
| The SeaI/O-641U easily adds four RS-232 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected via an... | |
| The SeaI/O-647U easily adds four RS-232 or RS-485 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected... | |
| The SeaI/O-681U easily adds eight RS-232 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected via an... | |
| The SeaI/O-687U easily adds eight RS-232 or RS-485 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected... | |
| The SeaLINK® 2113 USB to isolated serial interface adapter offers an easy way to connect a serial device to a USB port. The DB9M serial port is configurable for RS-232,... | |
| The SeaLINK® 2123 USB to serial interface adapter offers an easy way to connect a DB9 serial device to a USB port. All configuration and electrical interface selections are handled... | |
| The SeaLINK® 2123-OEM serial interface adapter provides one software configurable RS-232, RS-422, or RS-485 port via an internal USB connection. All configuration and electrical interface selections are handled through the... | |
| The SeaLINK® 2128 is a single port embedded USB to multi-interface serial adapter intended for mounting directly to a computer chassis, eliminating the need for an external converter and providing... | |
| The SeaLINK® 2161 16-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. Sealevel’s SeaCOM USB software drivers and utilities make... | |
| The SeaLINK® 2165-OEM USB 2.0 serial I/O adapter offers an easy way to add 16 multi-interface serial ports to a single USB port in your OEM application . Each serial... | |
| The SeaLINK® 2167 16-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector... | |
| The SeaLINK® 2201 USB serial I/O adapter provides two RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2201 supports standard PC data rates up to... | |
| The SeaLINK® 2202 USB serial I/O adapter provides two RS-422 or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2202 supports standard PC data rates... | |
| The SeaLINK® 2203 USB serial I/O adapter provides two RS-232, RS-422, or RS-485 serial ports for USB connectivity to legacy or non-USB compliant serial devices. Each port is individually configurable... | |
| The SeaLINK® 2213 USB to isolated serial interface adapter offers an easy way to connect two serial devices to a USB port. Each serial port features 2 kV optical isolation... | |
| The SeaLINK® 2223 USB to serial interface adapter offers an easy way to connect two serial devices to a single USB port. All configuration and electrical interface selections are handled... | |
| The SeaLINK® 2223-KT serial interface adapter provides two software configurable RS-232, RS-422, or RS-485 ports via an internal USB connection. All configuration and electrical interface selections are handled through the... | |
| The SeaLINK® 2223-OEM serial interface adapter provides two software configurable RS-232, RS-422, or RS-485 ports via an internal USB connection. All configuration and electrical interface selections are handled through the... | |
| The SeaLINK® 2228 is a dual-port embedded USB to multi-interface serial adapter intended for mounting directly to a computer chassis, eliminating the need for an external converter and providing a... | |
| The SeaLINK® 2401 USB serial I/O adapter provides four RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. Data rates up to 460.8K bps are supported. Sealevel’s... | |
| The SeaLINK® 2402 USB serial I/O adapter provides four RS-422 or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. Sealevel’s SeaCOM USB software drivers and utilities... | |
| The SeaLINK® 2403 USB serial I/O adapter provides four RS-232, RS-422, or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. Each port is individually configurable for... | |
| The SeaLINK® 2404 4-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. The 2404 uses a state-machine architecture that greatly... | |
| The SeaLINK® 2407 4-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector... | |
| The SeaLINK® 2423 USB to serial interface adapter offers an easy way to connect up to four serial devices to a single USB port. All configuration and electrical interface selections... | |
| The SeaLINK® 2433 USB to serial interface adapter provides four serial ports that are software configurable for RS-232, RS-422, or RS-485, eliminating the need to open the enclosure to change... | |
| The SeaLINK® 2801 USB serial I/O adapter provides eight RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2801 is housed in a rugged metal enclosure... | |
| The SeaLINK® 2802 USB serial I/O adapter provides eight RS-422 or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. Each serial port can be individually configured... | |
| The SeaLINK® 2803 USB serial I/O adapter provides eight RS-232, RS-422, or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. Each serial port can be individually... | |
| The SeaLINK® 2804 8-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. The 2804 uses a state-machine architecture that greatly... | |
| The SeaLINK® 2807 8-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector... | |
| The SeaLINK® 2823 USB to serial interface adapter offers an easy way to connect up to eight serial devices to a single USB port. All configuration and electrical interface selections... | |
| The SeaLINK® 2833 USB to serial interface adapter provides eight serial ports that are software configurable for RS-232, RS-422, or RS-485, eliminating the need to open the enclosure to change... | |
| The SeaLINK® single-port USB to RS-232 serial adapter utilizes Sealevel’s expertise in military-grade designs by incorporating a ruggedized, overmolded enclosure into the 2105R. This improves the reliability and durability in... |