Sealevel Systems, Inc. 8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module 570N

Description
The SeaI/O-570N, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N easily connects using an RS-485 input. Cabling is accomplished via the RJ45 pass-through connector or removable screw terminals. RS-485 line conditioning allows easy configuration of termination and pull-up/pull-down resistors via external dipswitches. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed I/O network.
Description
The SeaI/O-570N, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N easily connects using an RS-485 input. Cabling is accomplished via the RJ45 pass-through connector or removable screw terminals. RS-485 line conditioning allows easy configuration of termination and pull-up/pull-down resistors via external dipswitches. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed I/O network.

Suppliers

Company
Product
Description
Supplier Links
8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module - 570N - Sealevel Systems, Inc.
Liberty, SC, USA
8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module
570N
8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module 570N
The SeaI/O-570N, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N easily connects using an RS-485 input. Cabling is accomplished via the RJ45 pass-through connector or removable screw terminals. RS-485 line conditioning allows easy configuration of termination and pull-up/pull-down resistors via external dipswitches. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed I/O network.

The SeaI/O-570N, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network.

Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N easily connects using an RS-485 input. Cabling is accomplished via the RJ45 pass-through connector or removable screw terminals. RS-485 line conditioning allows easy configuration of termination and pull-up/pull-down resistors via external dipswitches.

All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed I/O network.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 570N
Product Name 8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Relay Output
Host Connection Expansion
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Digital Input - 021-1BF00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
2 suppliers
Isolated Analog Voltage Input Module; ±100mV - MAQ20-ISOMV1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details