Sealevel Systems, Inc. Ethernet Modbus TCP to 32 Isolated Dry-Contact Inputs 580E

Description
Control and monitor 32 isolated, dry contact inputs via any 10/100BaseT Ethernet connection with the SeaI/O-580E. The inputs detect a contact closure between two externally wired field contact points. The dry contact (no-voltage) inputs are ideal for monitoring applications such as alarm contacts, HVAC controls, demux boards, sensing relay contacts, and other control system inputs. I/O connections are made using convenient 3.5mm field removable screw terminal connectors. Field wiring is simplified since no external power is required to trigger the inputs. The SeaI/O-580E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-580E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 32 isolated, dry contact inputs via any 10/100BaseT Ethernet connection with the SeaI/O-580E. The inputs detect a contact closure between two externally wired field contact points. The dry contact (no-voltage) inputs are ideal for monitoring applications such as alarm contacts, HVAC controls, demux boards, sensing relay contacts, and other control system inputs. I/O connections are made using convenient 3.5mm field removable screw terminal connectors. Field wiring is simplified since no external power is required to trigger the inputs. The SeaI/O-580E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-580E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Modbus TCP to 32 Isolated Dry-Contact Inputs - 580E - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet Modbus TCP to 32 Isolated Dry-Contact Inputs
580E
Ethernet Modbus TCP to 32 Isolated Dry-Contact Inputs 580E
Control and monitor 32 isolated, dry contact inputs via any 10/100BaseT Ethernet connection with the SeaI/O-580E. The inputs detect a contact closure between two externally wired field contact points. The dry contact (no-voltage) inputs are ideal for monitoring applications such as alarm contacts, HVAC controls, demux boards, sensing relay contacts, and other control system inputs. I/O connections are made using convenient 3.5mm field removable screw terminal connectors. Field wiring is simplified since no external power is required to trigger the inputs. The SeaI/O-580E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-580E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 32 isolated, dry contact inputs via any 10/100BaseT Ethernet connection with the SeaI/O-580E. The inputs detect a contact closure between two externally wired field contact points. The dry contact (no-voltage) inputs are ideal for monitoring applications such as alarm contacts, HVAC controls, demux boards, sensing relay contacts, and other control system inputs.

I/O connections are made using convenient 3.5mm field removable screw terminal connectors. Field wiring is simplified since no external power is required to trigger the inputs. The SeaI/O-580E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-580E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 580E
Product Name Ethernet Modbus TCP to 32 Isolated Dry-Contact Inputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details