Sealevel Systems, Inc. SeaISO Single Port Inline USB Isolator (UL Recognized) ISO-1

Description
The SeaISO™ ISO-1 single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1 is UL Recognized, in accordance with EN60601-1 3rd Edition, and protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1 is USB bus powered, eliminating the need for external power. The efficient DC/DC design allows energy transfer over the isolation barrier. The isolator provides up to 300 mA to a downstream USB device when connected to a standard 500 mA USB port. Additionally, the isolator can provide a full 500 mA to a downstream device when connected to a USB port capable of sourcing 1 A, or greater. Convenient high-retention USB connectors prevent accidental cable disconnections. Supported in Microsoft Windows, Linux, and other USB aware operating systems, the ISO-1 requires no separate drivers and is easy to install. Simply plug the isolator into an available USB port with the included cable, and it is automatically recognized as a generic USB hub device. The ISO-1 is a USB 2.0 compatible device connecting to the host over a high-speed link and features full-speed (12 Mbps) data rates between the downstream USB device. The ISO-1 is housed in a rugged plastic enclosure with mounting ears that simplify mounting to walls, under counters, or inside panels. Standard operating temperature range is -20C to +60C and extended temperature ranges are optional. The USB isolator is shipped with a 1 meter USB A to B device cable and 1.3 meter USB extension cable. If you need a ruggedized USB isolator cable, see the ISO-1R. If you need an OEM USB isolator to integrate into your application, see the ISO-1-OEM.
Description
The SeaISO™ ISO-1 single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1 is UL Recognized, in accordance with EN60601-1 3rd Edition, and protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1 is USB bus powered, eliminating the need for external power. The efficient DC/DC design allows energy transfer over the isolation barrier. The isolator provides up to 300 mA to a downstream USB device when connected to a standard 500 mA USB port. Additionally, the isolator can provide a full 500 mA to a downstream device when connected to a USB port capable of sourcing 1 A, or greater. Convenient high-retention USB connectors prevent accidental cable disconnections. Supported in Microsoft Windows, Linux, and other USB aware operating systems, the ISO-1 requires no separate drivers and is easy to install. Simply plug the isolator into an available USB port with the included cable, and it is automatically recognized as a generic USB hub device. The ISO-1 is a USB 2.0 compatible device connecting to the host over a high-speed link and features full-speed (12 Mbps) data rates between the downstream USB device. The ISO-1 is housed in a rugged plastic enclosure with mounting ears that simplify mounting to walls, under counters, or inside panels. Standard operating temperature range is -20C to +60C and extended temperature ranges are optional. The USB isolator is shipped with a 1 meter USB A to B device cable and 1.3 meter USB extension cable. If you need a ruggedized USB isolator cable, see the ISO-1R. If you need an OEM USB isolator to integrate into your application, see the ISO-1-OEM.

Suppliers

Company
Product
Description
Supplier Links
SeaISO Single Port Inline USB Isolator (UL Recognized) - ISO-1 - Sealevel Systems, Inc.
Liberty, SC, USA
SeaISO Single Port Inline USB Isolator (UL Recognized)
ISO-1
SeaISO Single Port Inline USB Isolator (UL Recognized) ISO-1
The SeaISO™ ISO-1 single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1 is UL Recognized, in accordance with EN60601-1 3rd Edition, and protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1 is USB bus powered, eliminating the need for external power. The efficient DC/DC design allows energy transfer over the isolation barrier. The isolator provides up to 300 mA to a downstream USB device when connected to a standard 500 mA USB port. Additionally, the isolator can provide a full 500 mA to a downstream device when connected to a USB port capable of sourcing 1 A, or greater. Convenient high-retention USB connectors prevent accidental cable disconnections. Supported in Microsoft Windows, Linux, and other USB aware operating systems, the ISO-1 requires no separate drivers and is easy to install. Simply plug the isolator into an available USB port with the included cable, and it is automatically recognized as a generic USB hub device. The ISO-1 is a USB 2.0 compatible device connecting to the host over a high-speed link and features full-speed (12 Mbps) data rates between the downstream USB device. The ISO-1 is housed in a rugged plastic enclosure with mounting ears that simplify mounting to walls, under counters, or inside panels. Standard operating temperature range is -20C to +60C and extended temperature ranges are optional. The USB isolator is shipped with a 1 meter USB A to B device cable and 1.3 meter USB extension cable. If you need a ruggedized USB isolator cable, see the ISO-1R. If you need an OEM USB isolator to integrate into your application, see the ISO-1-OEM.

The SeaISO™ ISO-1 single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. The ISO-1 is UL Recognized, in accordance with EN60601-1 3rd Edition, and protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment.

The ISO-1 is USB bus powered, eliminating the need for external power. The efficient DC/DC design allows energy transfer over the isolation barrier. The isolator provides up to 300 mA to a downstream USB device when connected to a standard 500 mA USB port. Additionally, the isolator can provide a full 500 mA to a downstream device when connected to a USB port capable of sourcing 1 A, or greater. Convenient high-retention USB connectors prevent accidental cable disconnections.

Supported in Microsoft Windows, Linux, and other USB aware operating systems, the ISO-1 requires no separate drivers and is easy to install. Simply plug the isolator into an available USB port with the included cable, and it is automatically recognized as a generic USB hub device. The ISO-1 is a USB 2.0 compatible device connecting to the host over a high-speed link and features full-speed (12 Mbps) data rates between the downstream USB device.

The ISO-1 is housed in a rugged plastic enclosure with mounting ears that simplify mounting to walls, under counters, or inside panels. Standard operating temperature range is -20C to +60C and extended temperature ranges are optional. The USB isolator is shipped with a 1 meter USB A to B device cable and 1.3 meter USB extension cable. If you need a ruggedized USB isolator cable, see the ISO-1R. If you need an OEM USB isolator to integrate into your application, see the ISO-1-OEM.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number ISO-1
Product Name SeaISO Single Port Inline USB Isolator (UL Recognized)
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details