Sealevel Systems, Inc. Ethernet Modbus TCP to 8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs Multifunction Module 570E-OEM

Description
The SeaI/O-570E-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/- 15V ranges and feature high input impedance, allowing easy connection to a variety of sensors. The A/D inputs support floating/non-referen ced or ground referenced selections. This makes the A/D inputs ideal for measuring floating signal sources such as outputs of transformers, thermistors, and battery-powered devices. Additionally, the A/D inputs can operate in bipolar or unipolar modes, and a dipswitch enables a bias voltage of +5 through a 10K resistor for thermistor input mode. The SeaI/O-570E-OEM module features eight optically isolated inputs rated for 5-30VDC and provides 3500 VDC external isolation, while the Form C relays are configurable as normally-open or normally-closed and can switch DC loads up to 24W. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-570E-OEM includes removable terminal blocks, which simplify field-wiring connections. The SeaI/O-570E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. The modules operate over a wide operating temperature range of -20C to +70C and extended temperature range is optional. Communicate with the SeaI/O-570E-OEM using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-570E-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/- 15V ranges and feature high input impedance, allowing easy connection to a variety of sensors. The A/D inputs support floating/non-referen ced or ground referenced selections. This makes the A/D inputs ideal for measuring floating signal sources such as outputs of transformers, thermistors, and battery-powered devices. Additionally, the A/D inputs can operate in bipolar or unipolar modes, and a dipswitch enables a bias voltage of +5 through a 10K resistor for thermistor input mode. The SeaI/O-570E-OEM module features eight optically isolated inputs rated for 5-30VDC and provides 3500 VDC external isolation, while the Form C relays are configurable as normally-open or normally-closed and can switch DC loads up to 24W. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-570E-OEM includes removable terminal blocks, which simplify field-wiring connections. The SeaI/O-570E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. The modules operate over a wide operating temperature range of -20C to +70C and extended temperature range is optional. Communicate with the SeaI/O-570E-OEM using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Modbus TCP to 8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs Multifunction Module - 570E-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet Modbus TCP to 8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs Multifunction Module
570E-OEM
Ethernet Modbus TCP to 8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs Multifunction Module 570E-OEM
The SeaI/O-570E-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/- 15V ranges and feature high input impedance, allowing easy connection to a variety of sensors. The A/D inputs support floating/non-referen ced or ground referenced selections. This makes the A/D inputs ideal for measuring floating signal sources such as outputs of transformers, thermistors, and battery-powered devices. Additionally, the A/D inputs can operate in bipolar or unipolar modes, and a dipswitch enables a bias voltage of +5 through a 10K resistor for thermistor input mode. The SeaI/O-570E-OEM module features eight optically isolated inputs rated for 5-30VDC and provides 3500 VDC external isolation, while the Form C relays are configurable as normally-open or normally-closed and can switch DC loads up to 24W. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-570E-OEM includes removable terminal blocks, which simplify field-wiring connections. The SeaI/O-570E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. The modules operate over a wide operating temperature range of -20C to +70C and extended temperature range is optional. Communicate with the SeaI/O-570E-OEM using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-570E-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs.

The A/D inputs are independently software selectable for +/- 5V or +/- 15V ranges and feature high input impedance, allowing easy connection to a variety of sensors. The A/D inputs support floating/non-referenced or ground referenced selections. This makes the A/D inputs ideal for measuring floating signal sources such as outputs of transformers, thermistors, and battery-powered devices. Additionally, the A/D inputs can operate in bipolar or unipolar modes, and a dipswitch enables a bias voltage of +5 through a 10K resistor for thermistor input mode.

The SeaI/O-570E-OEM module features eight optically isolated inputs rated for 5-30VDC and provides 3500 VDC external isolation, while the Form C relays are configurable as normally-open or normally-closed and can switch DC loads up to 24W. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-570E-OEM includes removable terminal blocks, which simplify field-wiring connections.

The SeaI/O-570E-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. The modules operate over a wide operating temperature range of -20C to +70C and extended temperature range is optional.

Communicate with the SeaI/O-570E-OEM using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 570E-OEM
Product Name Ethernet Modbus TCP to 8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs Multifunction Module
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Relay Output
Host Connection Ethernet
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

I/O Buffer Module - JAMSC-B2110A - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
SCM5B38-3x Strain Gage Input Modules, Narrow Bandwidth - SCM5B38-3x - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details