Sealevel Systems, Inc. 32 Reed Relay Output SeaI/O Expansion Module 440N

Description
The SeaI/O-440N adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-440N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network.
Description
The SeaI/O-440N adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-440N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network.

Suppliers

Company
Product
Description
Supplier Links
32 Reed Relay Output SeaI/O Expansion Module - 440N - Sealevel Systems, Inc.
Liberty, SC, USA
32 Reed Relay Output SeaI/O Expansion Module
440N
32 Reed Relay Output SeaI/O Expansion Module 440N
The SeaI/O-440N adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-440N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network.

The SeaI/O-440N adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-440N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors.

All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 440N
Product Name 32 Reed Relay Output SeaI/O Expansion Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Relay Output Module - JAMSC-B2902 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details