Sealevel Systems, Inc. Wi-Fi to 2 Form C Relays, 4 Digital Inputs, 2 A/D Inputs and 1-Wire Bus, SeaConnect Multifunction I/O Edge Module, Powered by SeaCloud 370W-A

Description
The SeaConnect 370W is an Industrial Internet of Things (IIoT) edge device that allows you to remotely monitor and control the status of real-world I/O processes. The module features a powerful, integrated event engine that is configured using an intuitive web-based interface to send alerts and trigger actions when specific conditions are met. The 370W is designed to work with the Sealevel SeaCloud IIoT platform. For example, the event engine can log data to SeaCloud, which sends an alert if a measurement crosses a defined threshold. These alerts help automation engineers, technicians, production managers and network operators make informed, critical decisions. The 370W is ideal for a variety of applications, including facility management, environmental monitoring, water and wastewater treatment as well as broadcast automation. The 370W features a TI SimpleLink™ CC3200 ARM Cortex-M4 microcontroller unit (MCU) with a certified Wi-Fi (802.11bgn) interface and WPA2 encryption for a secure connection to your wireless network. The module includes a variety of I/O interfaces, including two Form C relays, four digital inputs (wet or dry contact) and two 12-bit A/D converters (ADC). Each ADC can be software-configured for either 0-10 V voltage or 0-24 mA current measurement mode. There is a convenient interface for connecting up to ten 1-Wire® temperature probes. An optional QuickStart module is available for demonstration and testing purposes. The Sealevel SeaCloud service is a secure, robust, scalable, IIoT platform designed to track, monitor, analyze and control data from Sealevel I/O devices. Our Software as a Service (SaaS) cloud application works out-of-the-box and includes many IIoT features that allow immediate use without additional programming. At its heart, SeaCloud is designed as a Platform as a Service (PaaS) that can be private-labeled and modified by Sealevel to meet your specific requirements. The 370W also supports the free Dweet.io service, or it can be customized to work with your cloud platform of choice. To experience the powerful features of the SeaCloud IIoT platform on your 370W device, sign up for a SeaCloud Wi-Fi subscription and receive a free trial month of service. You can continue your subscription for a flat rate of only $25/month or call for details on attractive volume discounts. Subscription plans are month-to-month with no long-term contracts required. The 370W is powered by 5 VDC via a removable 2-pin terminal block. I/O connections to field wiring are simplified via removable 3.5mm terminal blocks. The module is housed in a small, rugged plastic enclosure that is ideal for mounting to a variety of surfaces or inside panels. Standard operating temperature range is -20C to +70C (-4F to +160F). LEDS on the face of the module show device status and data activity. The 370W is feature and connectivity compatible with Sealevel eI/O and SeaI/O modules. Your applications that are designed for those products can be adapted to work with the 370W. Additionally, the module can be used on a Wi-Fi network without requiring connectivity to a cloud service. Communicate with the 370W module using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel SeaConnect, eI/O and SeaI/O modules using your iPhone, iPod touch or iPad mobile device. Do you need an application-specific IIoT device and cloud solution? Sealevel can provide a number of services from design, application-specific cloud instances, cellular data plans and even billing services for a complete solution. Call us to see how Sealevel can help you realize your IIoT vision.
Description
The SeaConnect 370W is an Industrial Internet of Things (IIoT) edge device that allows you to remotely monitor and control the status of real-world I/O processes. The module features a powerful, integrated event engine that is configured using an intuitive web-based interface to send alerts and trigger actions when specific conditions are met. The 370W is designed to work with the Sealevel SeaCloud IIoT platform. For example, the event engine can log data to SeaCloud, which sends an alert if a measurement crosses a defined threshold. These alerts help automation engineers, technicians, production managers and network operators make informed, critical decisions. The 370W is ideal for a variety of applications, including facility management, environmental monitoring, water and wastewater treatment as well as broadcast automation. The 370W features a TI SimpleLink™ CC3200 ARM Cortex-M4 microcontroller unit (MCU) with a certified Wi-Fi (802.11bgn) interface and WPA2 encryption for a secure connection to your wireless network. The module includes a variety of I/O interfaces, including two Form C relays, four digital inputs (wet or dry contact) and two 12-bit A/D converters (ADC). Each ADC can be software-configured for either 0-10 V voltage or 0-24 mA current measurement mode. There is a convenient interface for connecting up to ten 1-Wire® temperature probes. An optional QuickStart module is available for demonstration and testing purposes. The Sealevel SeaCloud service is a secure, robust, scalable, IIoT platform designed to track, monitor, analyze and control data from Sealevel I/O devices. Our Software as a Service (SaaS) cloud application works out-of-the-box and includes many IIoT features that allow immediate use without additional programming. At its heart, SeaCloud is designed as a Platform as a Service (PaaS) that can be private-labeled and modified by Sealevel to meet your specific requirements. The 370W also supports the free Dweet.io service, or it can be customized to work with your cloud platform of choice. To experience the powerful features of the SeaCloud IIoT platform on your 370W device, sign up for a SeaCloud Wi-Fi subscription and receive a free trial month of service. You can continue your subscription for a flat rate of only $25/month or call for details on attractive volume discounts. Subscription plans are month-to-month with no long-term contracts required. The 370W is powered by 5 VDC via a removable 2-pin terminal block. I/O connections to field wiring are simplified via removable 3.5mm terminal blocks. The module is housed in a small, rugged plastic enclosure that is ideal for mounting to a variety of surfaces or inside panels. Standard operating temperature range is -20C to +70C (-4F to +160F). LEDS on the face of the module show device status and data activity. The 370W is feature and connectivity compatible with Sealevel eI/O and SeaI/O modules. Your applications that are designed for those products can be adapted to work with the 370W. Additionally, the module can be used on a Wi-Fi network without requiring connectivity to a cloud service. Communicate with the 370W module using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel SeaConnect, eI/O and SeaI/O modules using your iPhone, iPod touch or iPad mobile device. Do you need an application-specific IIoT device and cloud solution? Sealevel can provide a number of services from design, application-specific cloud instances, cellular data plans and even billing services for a complete solution. Call us to see how Sealevel can help you realize your IIoT vision.

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi to 2 Form C Relays, 4 Digital Inputs, 2 A/D Inputs and 1-Wire Bus, SeaConnect Multifunction I/O Edge Module, Powered by SeaCloud - 370W-A - Sealevel Systems, Inc.
Liberty, SC, USA
Wi-Fi to 2 Form C Relays, 4 Digital Inputs, 2 A/D Inputs and 1-Wire Bus, SeaConnect Multifunction I/O Edge Module, Powered by SeaCloud
370W-A
Wi-Fi to 2 Form C Relays, 4 Digital Inputs, 2 A/D Inputs and 1-Wire Bus, SeaConnect Multifunction I/O Edge Module, Powered by SeaCloud 370W-A
The SeaConnect 370W is an Industrial Internet of Things (IIoT) edge device that allows you to remotely monitor and control the status of real-world I/O processes. The module features a powerful, integrated event engine that is configured using an intuitive web-based interface to send alerts and trigger actions when specific conditions are met. The 370W is designed to work with the Sealevel SeaCloud IIoT platform. For example, the event engine can log data to SeaCloud, which sends an alert if a measurement crosses a defined threshold. These alerts help automation engineers, technicians, production managers and network operators make informed, critical decisions. The 370W is ideal for a variety of applications, including facility management, environmental monitoring, water and wastewater treatment as well as broadcast automation. The 370W features a TI SimpleLink™ CC3200 ARM Cortex-M4 microcontroller unit (MCU) with a certified Wi-Fi (802.11bgn) interface and WPA2 encryption for a secure connection to your wireless network. The module includes a variety of I/O interfaces, including two Form C relays, four digital inputs (wet or dry contact) and two 12-bit A/D converters (ADC). Each ADC can be software-configured for either 0-10 V voltage or 0-24 mA current measurement mode. There is a convenient interface for connecting up to ten 1-Wire® temperature probes. An optional QuickStart module is available for demonstration and testing purposes. The Sealevel SeaCloud service is a secure, robust, scalable, IIoT platform designed to track, monitor, analyze and control data from Sealevel I/O devices. Our Software as a Service (SaaS) cloud application works out-of-the-box and includes many IIoT features that allow immediate use without additional programming. At its heart, SeaCloud is designed as a Platform as a Service (PaaS) that can be private-labeled and modified by Sealevel to meet your specific requirements. The 370W also supports the free Dweet.io service, or it can be customized to work with your cloud platform of choice. To experience the powerful features of the SeaCloud IIoT platform on your 370W device, sign up for a SeaCloud Wi-Fi subscription and receive a free trial month of service. You can continue your subscription for a flat rate of only $25/month or call for details on attractive volume discounts. Subscription plans are month-to-month with no long-term contracts required. The 370W is powered by 5 VDC via a removable 2-pin terminal block. I/O connections to field wiring are simplified via removable 3.5mm terminal blocks. The module is housed in a small, rugged plastic enclosure that is ideal for mounting to a variety of surfaces or inside panels. Standard operating temperature range is -20C to +70C (-4F to +160F). LEDS on the face of the module show device status and data activity. The 370W is feature and connectivity compatible with Sealevel eI/O and SeaI/O modules. Your applications that are designed for those products can be adapted to work with the 370W. Additionally, the module can be used on a Wi-Fi network without requiring connectivity to a cloud service. Communicate with the 370W module using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel SeaConnect, eI/O and SeaI/O modules using your iPhone, iPod touch or iPad mobile device. Do you need an application-specific IIoT device and cloud solution? Sealevel can provide a number of services from design, application-specific cloud instances, cellular data plans and even billing services for a complete solution. Call us to see how Sealevel can help you realize your IIoT vision.

The SeaConnect 370W is an Industrial Internet of Things (IIoT) edge device that allows you to remotely monitor and control the status of real-world I/O processes. The module features a powerful, integrated event engine that is configured using an intuitive web-based interface to send alerts and trigger actions when specific conditions are met.

The 370W is designed to work with the Sealevel SeaCloud IIoT platform. For example, the event engine can log data to SeaCloud, which sends an alert if a measurement crosses a defined threshold. These alerts help automation engineers, technicians, production managers and network operators make informed, critical decisions. The 370W is ideal for a variety of applications, including facility management, environmental monitoring, water and wastewater treatment as well as broadcast automation.

The 370W features a TI SimpleLink™ CC3200 ARM Cortex-M4 microcontroller unit (MCU) with a certified Wi-Fi (802.11bgn) interface and WPA2 encryption for a secure connection to your wireless network. The module includes a variety of I/O interfaces, including two Form C relays, four digital inputs (wet or dry contact) and two 12-bit A/D converters (ADC). Each ADC can be software-configured for either 0-10 V voltage or 0-24 mA current measurement mode. There is a convenient interface for connecting up to ten 1-Wire® temperature probes. An optional QuickStart module is available for demonstration and testing purposes.

The Sealevel SeaCloud service is a secure, robust, scalable, IIoT platform designed to track, monitor, analyze and control data from Sealevel I/O devices. Our Software as a Service (SaaS) cloud application works out-of-the-box and includes many IIoT features that allow immediate use without additional programming. At its heart, SeaCloud is designed as a Platform as a Service (PaaS) that can be private-labeled and modified by Sealevel to meet your specific requirements. The 370W also supports the free Dweet.io service, or it can be customized to work with your cloud platform of choice.

To experience the powerful features of the SeaCloud IIoT platform on your 370W device, sign up for a SeaCloud Wi-Fi subscription and receive a free trial month of service. You can continue your subscription for a flat rate of only $25/month or call for details on attractive volume discounts. Subscription plans are month-to-month with no long-term contracts required.

The 370W is powered by 5 VDC via a removable 2-pin terminal block. I/O connections to field wiring are simplified via removable 3.5mm terminal blocks. The module is housed in a small, rugged plastic enclosure that is ideal for mounting to a variety of surfaces or inside panels. Standard operating temperature range is -20C to +70C (-4F to +160F). LEDS on the face of the module show device status and data activity.

The 370W is feature and connectivity compatible with Sealevel eI/O and SeaI/O modules. Your applications that are designed for those products can be adapted to work with the 370W. Additionally, the module can be used on a Wi-Fi network without requiring connectivity to a cloud service. Communicate with the 370W module using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. The Sealevel Mod+ Connect app is an easy-to-use diagnostic utility that allows you to monitor, test and troubleshoot Sealevel SeaConnect, eI/O and SeaI/O modules using your iPhone, iPod touch or iPad mobile device.

Do you need an application-specific IIoT device and cloud solution? Sealevel can provide a number of services from design, application-specific cloud instances, cellular data plans and even billing services for a complete solution. Call us to see how Sealevel can help you realize your IIoT vision.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 370W-A
Product Name Wi-Fi to 2 Form C Relays, 4 Digital Inputs, 2 A/D Inputs and 1-Wire Bus, SeaConnect Multifunction I/O Edge Module, Powered by SeaCloud
Data Acquisition Input/Output Module
Outputs Relay Output
Host Connection Wi-Fi (802.11bgn)
Unlock Full Specs
to access all available technical data

Similar Products

32 Input/Output Module - JAPMC-IO2303 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details