Sealevel Systems, Inc. Ethernet Modbus TCP to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module 470E

Description
Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges. Additionally, the SeaI/O-470E module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470E includes removable screw terminals, which simplify field-wiring connections. The SeaI/O-470E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-470E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges. Additionally, the SeaI/O-470E module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470E includes removable screw terminals, which simplify field-wiring connections. The SeaI/O-470E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-470E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Modbus TCP to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module - 470E - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet Modbus TCP to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module
470E
Ethernet Modbus TCP to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module 470E
Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges. Additionally, the SeaI/O-470E module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470E includes removable screw terminals, which simplify field-wiring connections. The SeaI/O-470E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-470E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges.

Additionally, the SeaI/O-470E module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470E includes removable screw terminals, which simplify field-wiring connections. The SeaI/O-470E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-470E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 470E
Product Name Ethernet Modbus TCP to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection Ethernet
Resolution 12 bits
Unlock Full Specs
to access all available technical data