The SeaI/O-470N-OEM adds eight differential or 16 single-ended 12-bit inputs, two 12-bit D/A output channels, eight optically isolated inputs, and eight open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-470N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors.
All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 470N-OEM |
| Product Name | 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs SeaI/O Expansion Module |
| Data Acquisition | Input/Output Module |
| Outputs | Analog Voltage Output |
| Host Connection | Expansion |
| Resolution | 12 bits |