Sealevel Systems, Inc. Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
| Product Name | Notes |
|---|---|
| MIL-STD-1553 One-Channel PCI Board for RT, BC and Monitor Applications The P-Orchestra™ is a one-channel MIL-STD-1553B PCI board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability. | |
| MIL-STD-1553 Two-Channel PCI Board for RT, BC and Monitor Applications The P-Orchestra™ is a two-channel MIL-STD-1553B PCI board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability... | |
| Multi-Standard Compact PCI Board for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The Compact PCI HyperBoard is a multi-standard board that... |