Sealevel Systems, Inc. Datasheets for Serial Servers
Serial servers are used to connect serial devices to a Local Area Network / Wide Area Network without additional hardware.
Serial Servers: Learn more
| Product Name | Notes |
|---|---|
| The Relio R2 Sync Server is a rugged, solid-state industrial computer designed for applications requiring synchronous communications, small size, high reliability, powerful processing and a long product life cycle. The... | |
| Connect with up to 16 RS-232, RS-422 and RS-485 devices over an Ethernet network with the 4163 Ethernet serial server. For quick installation, a convenient webpage is used to select... | |
| Connect with up to 16 RS-422 and RS-485 devices over an Ethernet network with the 4162 Ethernet serial server. For quick installation, a convenient webpage is used to select RS-422... | |
| Easily communicate with up to 16 serial devices over an Ethernet network with the 4161 Ethernet serial server. Each RS-232 port implements all common modem control signals for maximum compatibility... | |
| Sealevel’s 4103 Ethernet to serial server is the easiest way to connect a single RS-232, RS-422, or RS-485 serial port to your Ethernet network. The 4103 also includes a Reed... | |
| Sealevel’s 4402 Ethernet to serial server is the easiest way to connect RS-422 or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol... | |
| Sealevel’s 4801 Ethernet to serial server is the easiest way to connect serial ports to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility with... | |
| The 4101 Ethernet to serial server is the easiest way to connect RS-232 serial devices to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility... | |
| The 4102 Ethernet to serial server is the easiest way to connect RS-422 or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol... | |
| The 4104 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP... | |
| The 4201 Ethernet to serial server is the easiest way to connect RS-232 serial devices to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility... | |
| The 4202 Ethernet to serial server is the easiest way to connect RS-422 or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol... | |
| The 4203 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP... | |
| The 4401 Ethernet to serial server is the easiest way to connect serial ports to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility with... | |
| The 4403 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP... | |
| The SeaLINK 4802 Ethernet to serial server is the easiest way to connect RS-422 or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP... | |
| The SeaLINK 4803 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217... |