Sealevel Systems, Inc. PC/104 16 Reed Relay Output / 16 Isolated Input Digital Interface (10-30V) 3730H

Description
Optimized for sensing 24V, the 3730H PC/104 digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs provide high quality, long-life, low current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The inputs on the 3730H are rated for 10-30V. For 3-13V inputs, order the 3730. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles. Note: This item has a minimum order quantity (MOQ) of 25 units. Please contact your sales representative with any questions.
Description
Optimized for sensing 24V, the 3730H PC/104 digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs provide high quality, long-life, low current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The inputs on the 3730H are rated for 10-30V. For 3-13V inputs, order the 3730. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles. Note: This item has a minimum order quantity (MOQ) of 25 units. Please contact your sales representative with any questions.

Suppliers

Company
Product
Description
Supplier Links
PC/104 16 Reed Relay Output / 16 Isolated Input Digital Interface (10-30V) - 3730H - Sealevel Systems, Inc.
Liberty, SC, USA
PC/104 16 Reed Relay Output / 16 Isolated Input Digital Interface (10-30V)
3730H
PC/104 16 Reed Relay Output / 16 Isolated Input Digital Interface (10-30V) 3730H
Optimized for sensing 24V, the 3730H PC/104 digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs provide high quality, long-life, low current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The inputs on the 3730H are rated for 10-30V. For 3-13V inputs, order the 3730. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles. Note: This item has a minimum order quantity (MOQ) of 25 units. Please contact your sales representative with any questions.

Optimized for sensing 24V, the 3730H PC/104 digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs provide high quality, long-life, low current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized.

The inputs on the 3730H are rated for 10-30V. For 3-13V inputs, order the 3730.

Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Note: This item has a minimum order quantity (MOQ) of 25 units. Please contact your sales representative with any questions.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 3730H
Product Name PC/104 16 Reed Relay Output / 16 Isolated Input Digital Interface (10-30V)
Data Acquisition Input/Output Module
Outputs Relay Output
Host Connection PC/104
Unlock Full Specs
to access all available technical data

Similar Products

16DI IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6251-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Sound Level Data Logger - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details