Sealevel Systems, Inc. Datasheets for Serial Interfaces
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more
| Product Name | Notes |
|---|---|
| This product is classified as legacy and is not recommended for new or high volume designs. Sealevel will support legacy products through technical and warranty support, software drivers and product... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3055 ISA serial interface card provides a... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3542 PC/104 serial interface provides four RS-232... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3543 PC/104 serial interface provides four serial... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3544 PC/104 serial interface provides four serial... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 7402 PCI interface provides four serial ports,... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. THE 7202ec IS THE CURRENT VERSION. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND OTHER PRODUCT ALTERNATIVES. The 7202e... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. THE 7204ec IS THE CURRENT VERSION. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND OTHER PRODUCT ALTERNATIVES. The 7204e... | |
| The 3087 ISA serial interface provides two RS-232, RS-422, or RS-485 Asynchronous links to data collection and other devices. Fully independent operation of ports allows the configuration of the 3087... | |
| The 3088 ISA serial interface provides PC systems with two RS-232 Asynchronous links to data collection and other devices. Modems, data entry terminals and plotters are some devices that use... | |
| The 3512 high-speed serial interface module provides the PC/104 system with a direct high-speed RS-232, RS-422, RS-485, RS-530, RS-503A, or V.35 Sync/Async link to instruments requiring fast data flow. The... | |
| The 3514 PC/104-Plus serial interface provides one synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A, or V.35. The 3514 utilizes a Z16C32 Integrated Universal Serial Controller (IUSC) with... | |
| The 3540 is the first PC/104 serial interface module to provide four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command... | |
| The 3588 PC/104 serial interface provides eight two-wire RS-485 serial ports. The board includes UARTs with 128-byte FIFOs for fast, error free communication up to 921.6K bps. To simplify RS-485... | |
| The 5102 Low Profile PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal... | |
| The 5102 PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for... | |
| The 5102e is a low profile PCI Express synchronous serial interface that provides a single channel configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common... | |
| The 5103 Low Profile PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board utilizes a Z85230 Enhanced Serial Communications Controller (ESCC). | |
| The 5103e is a low profile PCI Express synchronous serial interface that provides one RS-232 port. All common modem control signals are implemented for compatibility with a wide range of... | |
| The 5103S PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board implements all modem control signals and is Universal Bus (3.3V... | |
| The 5104 Low Profile PCI serial interface provides one synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A, or V.35. The board is capable of data rates to 10M... | |
| The 5104e low profile PCI Express serial interface provides one high-speed synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common modem control... | |
| The 5402 is a four-port PCI bus RS-232, RS-422, RS-485 synchronous serial interface. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the board is an ideal solution... | |
| The 5402e is a PCI Express synchronous serial interface that provides four ports individually configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. Designed using the popular Zilog Z85230 Enhanced... | |
| The 7104 Low Profile PCI serial interface provides one RS-232 serial port capable of data rates to 460.8K bps. The board utilizes a 16C850 UART to provide 128-byte Tx/Rx FIFOs... | |
| The 7106 Low Profile PCI serial interface provides one serial port configurable for RS-232, RS-422, RS-485, or RS-530. The board is capable of data rates to 921.6K bps and automatically... | |
| The 7106e low-profile PCI Express serial interface provides a single serial port configurable for RS-232, RS-422, RS-485 or RS-530. The ultra high-speed UART, flexible clock prescalar, and large 256-byte Tx/Rx... | |
| The 7107 Low Profile PCI serial interface provides one serial port configurable for RS-422 or RS-485 and is capable of data rates to 921.6K bps. The 7107 utilizes an Oxford... | |
| The 7108 Low Profile PCI serial interface provides one optically isolated serial port configurable for RS232, RS-422, or RS-485. The board is capable of data rates to 921.6K bps and... | |
| The 7161 PCI serial interface provides sixteen RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a... | |
| The 7161e provides sixteen RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of... | |
| The 7201 PCI serial interface provides two serial ports, each individually configurable for RS-232, RS-422, or RS-485. The board is capable of data rates to 460.8K bps and automatically handles... | |
| The 7202 PCI serial interface provides two RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a... | |
| The 7202ec low-profile PCI Express serial interface provides two RS-232 serial ports. All modem control signals are implemented for maximum compatibility with a wide range of serial peripherals. Each serial... | |
| The 7203e PCI Express serial interface provides two optically isolated serial ports, each individually configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C952 UART with 128-byte Tx/Rx... | |
| The 7204 PCI serial interface provides two serial ports, each individually configurable for RS-422 or RS-485. The board is capable of data rates to 460.8K bps and automatically handles RS-485... | |
| The 7204ec low-profile PCI Express serial interface provides two serial ports configurable for RS-422 or RS-485. Each serial port features an ultra high-speed UART, flexible clock prescalar, and large 256-byte... | |
| The 7205 PCI Low Profile serial interface provides two serial ports, each individually configurable for RS-232, RS-422 or RS-485. The board is capable of data rates to 921.6K bps and... | |
| The 7205ec low-profile PCI Express serial interface provides two serial ports configurable for RS-232, RS-422 or RS-485. Each serial port features an ultra high-speed UART, flexible clock prescalar, and large... | |
| The 7402e low profile PCI Express serial interface provides four serial ports, each individually field-configurable for RS-422 or RS-485 communications. The board uses a 16C954 UART with 128-byte Tx/Rx FIFOs... | |
| The 7404 PCI serial interface provides four field selectable ports configurable as RS-232, RS-422, or RS-485 supporting asynchronous data rates up to 460.8K bps. In RS-485 mode, our auto-enable feature... | |
| The 7404e PCI Express serial interface provides four multifunction serial ports, each individually field-configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C954 UART with 128-byte Tx/Rx FIFOs... | |
| The 7406 Low Profile PCI serial interface provides four RS-232 serial ports, each capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum... | |
| The 7406e low profile PCI Express serial interface provides four RS-232 serial ports. For maximum compatibility with a wide range of peripherals, the board supports all standard RS-232 modem control... | |
| The 7802e low profile PCI Express serial interface provides eight serial ports, each individually field-configurable for RS-422 or RS-485 communications. The board uses 16C954 UARTs with 128-byte Tx/Rx FIFOs that... | |
| The 7803 Low Profile PCI serial interface provides eight RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility... | |
| The 7803e low-profile PCI Express serial interface provides eight RS-232 serial ports. For maximum compatibility with a wide range of peripherals, the board supports all standard RS-232 modem control signals. | |
| The 7804 is a multi-interface, eight port, Universal Bus (3.3V or 5V) compatible PCI adapter. Offering eight individual field-selectable RS-232, RS-422, or RS-485 channels, the 7804 delivers ultimate flexibility for... | |
| The 7804e PCI Express serial interface provides eight multifunction serial ports, each individually field-configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C954 UART with 128-byte Tx/Rx FIFOs... | |
| The POS+4.PCI serial interface provides four selectable RS-232 or two-wire RS-485 serial ports for demanding Point of Sale applications. Connect all of your Point of Sale devices via the onboard... |