Sealevel Systems, Inc. Wi-Fi 802.11b/g Modbus TCP to 96 Channel TTL Digital Interface 463W

Description
The SeaI/O-463W wireless to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using standard 50-pin IDC ribbon cables, connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. A metal strain relief bracket is included to secure the cables after installation. The SeaI/O-463W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-463W over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. To simplify ribbon cable installation, a printed copy of the Ribbon Cable Installation Instructions is included with all SeaI/O-463 orders. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-463W wireless to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using standard 50-pin IDC ribbon cables, connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. A metal strain relief bracket is included to secure the cables after installation. The SeaI/O-463W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-463W over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. To simplify ribbon cable installation, a printed copy of the Ribbon Cable Installation Instructions is included with all SeaI/O-463 orders. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi 802.11b/g Modbus TCP to 96 Channel TTL Digital Interface - 463W - Sealevel Systems, Inc.
Liberty, SC, USA
Wi-Fi 802.11b/g Modbus TCP to 96 Channel TTL Digital Interface
463W
Wi-Fi 802.11b/g Modbus TCP to 96 Channel TTL Digital Interface 463W
The SeaI/O-463W wireless to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using standard 50-pin IDC ribbon cables, connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. A metal strain relief bracket is included to secure the cables after installation. The SeaI/O-463W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-463W over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. To simplify ribbon cable installation, a printed copy of the Ribbon Cable Installation Instructions is included with all SeaI/O-463 orders. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-463W wireless to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using standard 50-pin IDC ribbon cables, connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. A metal strain relief bracket is included to secure the cables after installation. The SeaI/O-463W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-463W over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

To simplify ribbon cable installation, a printed copy of the Ribbon Cable Installation Instructions is included with all SeaI/O-463 orders.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 463W
Product Name Wi-Fi 802.11b/g Modbus TCP to 96 Channel TTL Digital Interface
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-OAC5R - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
Bus module - CPX-E-EP - Festo Corporation
Festo Corporation
Specs
Host Connection Ethernet
Network Options Foundation Fieldbus
Isolation yes
View Details
Data Acquisition (DAQ) - 2084-PCIE-1816-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 0.8 ~ 2V
View Details