Sealevel Systems, Inc. Low Profile PCI 24 Channel TTL Digital Interface 8018

Description
The 8018 Low Profile PCI digital I/O interface provides 24 channels of buffered drive digital I/O emulating 8255 mode zero. The board can be utilized for PC-based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. 10K pull-up resistors are included and optional values are available. The 8018 contains three groups of eight-bit I/O ports. Each group is individually configurable as input or output to suit the automation task. The board is MD1 Low Profile and Universal Bus (3.3V and 5V) compatible and ships with a ribbon cable terminating in an industry-standard 50-pin IDC connector. The 8018 is for use in Low Profile PCI slots only. If you have a standard size PCI slot, order the 8018S. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The 8018 Low Profile PCI digital I/O interface provides 24 channels of buffered drive digital I/O emulating 8255 mode zero. The board can be utilized for PC-based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. 10K pull-up resistors are included and optional values are available. The 8018 contains three groups of eight-bit I/O ports. Each group is individually configurable as input or output to suit the automation task. The board is MD1 Low Profile and Universal Bus (3.3V and 5V) compatible and ships with a ribbon cable terminating in an industry-standard 50-pin IDC connector. The 8018 is for use in Low Profile PCI slots only. If you have a standard size PCI slot, order the 8018S. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PCI 24 Channel TTL Digital Interface - 8018 - Sealevel Systems, Inc.
Liberty, SC, USA
Low Profile PCI 24 Channel TTL Digital Interface
8018
Low Profile PCI 24 Channel TTL Digital Interface 8018
The 8018 Low Profile PCI digital I/O interface provides 24 channels of buffered drive digital I/O emulating 8255 mode zero. The board can be utilized for PC-based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. 10K pull-up resistors are included and optional values are available. The 8018 contains three groups of eight-bit I/O ports. Each group is individually configurable as input or output to suit the automation task. The board is MD1 Low Profile and Universal Bus (3.3V and 5V) compatible and ships with a ribbon cable terminating in an industry-standard 50-pin IDC connector. The 8018 is for use in Low Profile PCI slots only. If you have a standard size PCI slot, order the 8018S. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The 8018 Low Profile PCI digital I/O interface provides 24 channels of buffered drive digital I/O emulating 8255 mode zero. The board can be utilized for PC-based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. 10K pull-up resistors are included and optional values are available.

The 8018 contains three groups of eight-bit I/O ports. Each group is individually configurable as input or output to suit the automation task. The board is MD1 Low Profile and Universal Bus (3.3V and 5V) compatible and ships with a ribbon cable terminating in an industry-standard 50-pin IDC connector.

The 8018 is for use in Low Profile PCI slots only. If you have a standard size PCI slot, order the 8018S.

Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8018
Product Name Low Profile PCI 24 Channel TTL Digital Interface
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Output Module - JAMSC-B1064 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-10 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details