Sealevel Systems, Inc. USB to 32 Open-Collector Outputs 540U

Description
Control 32 open-collector outputs via any USB connection with the SeaI/O-540U. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Outputs are grouped in eight-bit ports which share high and low voltage contacts via 3.5mm terminal blocks. The SeaI/O-540U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-540U using Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-540U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control 32 open-collector outputs via any USB connection with the SeaI/O-540U. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Outputs are grouped in eight-bit ports which share high and low voltage contacts via 3.5mm terminal blocks. The SeaI/O-540U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-540U using Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-540U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 32 Open-Collector Outputs - 540U - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 32 Open-Collector Outputs
540U
USB to 32 Open-Collector Outputs 540U
Control 32 open-collector outputs via any USB connection with the SeaI/O-540U. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Outputs are grouped in eight-bit ports which share high and low voltage contacts via 3.5mm terminal blocks. The SeaI/O-540U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-540U using Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-540U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control 32 open-collector outputs via any USB connection with the SeaI/O-540U. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Outputs are grouped in eight-bit ports which share high and low voltage contacts via 3.5mm terminal blocks.

The SeaI/O-540U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-540U using Sealevel SeaMAX API software libraries or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

The SeaI/O-540U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 540U
Product Name USB to 32 Open-Collector Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details