Sealevel Systems, Inc. USB to 4 Form C Relay Outputs Digital Interface Adapter 8115-KT

Description
Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-KT. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and can be wired for either normally open or normally closed operation. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8115-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.
Description
Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-KT. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and can be wired for either normally open or normally closed operation. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8115-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Form C Relay Outputs Digital Interface Adapter - 8115-KT - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Form C Relay Outputs Digital Interface Adapter
8115-KT
USB to 4 Form C Relay Outputs Digital Interface Adapter 8115-KT
Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-KT. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and can be wired for either normally open or normally closed operation. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8115-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.

Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-KT. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and can be wired for either normally open or normally closed operation. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8115-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8115-KT
Product Name USB to 4 Form C Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Outputs Analog Current Output; Relay Output
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Output - 032-1BD30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details