Sealevel Systems, Inc. USB to 4 Isolated Inputs Digital Interface Adapter 8113

Description
Control and monitor four optically isolated inputs via any USB connection with the 8113. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8113 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8113 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.
Description
Control and monitor four optically isolated inputs via any USB connection with the 8113. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8113 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8113 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Isolated Inputs Digital Interface Adapter - 8113 - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Isolated Inputs Digital Interface Adapter
8113
USB to 4 Isolated Inputs Digital Interface Adapter 8113
Control and monitor four optically isolated inputs via any USB connection with the 8113. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8113 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8113 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Control and monitor four optically isolated inputs via any USB connection with the 8113. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8113 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.

SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8113 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8113
Product Name USB to 4 Isolated Inputs Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data