Sealevel Systems, Inc. USB to 16 Isolated Inputs / 16 Reed Relay Outputs 410U

Description
Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the SeaI/O-410U. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-410U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-410U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-410U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the SeaI/O-410U. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-410U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-410U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-410U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 16 Isolated Inputs / 16 Reed Relay Outputs - 410U - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 16 Isolated Inputs / 16 Reed Relay Outputs
410U
USB to 16 Isolated Inputs / 16 Reed Relay Outputs 410U
Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the SeaI/O-410U. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-410U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-410U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-410U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the SeaI/O-410U. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-410U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-410U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

The SeaI/O-410U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 410U
Product Name USB to 16 Isolated Inputs / 16 Reed Relay Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

32 Input/Output Module - JAPMC-IO2303 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details