Sealevel Systems, Inc. USB to 32 Channel TTL Digital Interface Adapter 8126-OEM

Description
Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-OEM. The board addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8126-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional.
Description
Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-OEM. The board addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8126-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Suppliers

Company
Product
Description
Supplier Links
USB to 32 Channel TTL Digital Interface Adapter - 8126-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 32 Channel TTL Digital Interface Adapter
8126-OEM
USB to 32 Channel TTL Digital Interface Adapter 8126-OEM
Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-OEM. The board addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8126-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-OEM. The board addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8126-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8126-OEM
Product Name USB to 32 Channel TTL Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
4-ch Input Module LAN-XI 51.2KHz - -3050-A-040-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details