Sealevel Systems, Inc. USB to 4 Reed Relay Outputs Digital Interface Adapter 8114-KT

Description
Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-KT. The Reed relays provide long-life switch closures well suited to low current devices. Each Reed relay has a discrete common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8114-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.
Description
Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-KT. The Reed relays provide long-life switch closures well suited to low current devices. Each Reed relay has a discrete common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8114-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Reed Relay Outputs Digital Interface Adapter - 8114-KT - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Reed Relay Outputs Digital Interface Adapter
8114-KT
USB to 4 Reed Relay Outputs Digital Interface Adapter 8114-KT
Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-KT. The Reed relays provide long-life switch closures well suited to low current devices. Each Reed relay has a discrete common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8114-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.

Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-KT. The Reed relays provide long-life switch closures well suited to low current devices. Each Reed relay has a discrete common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8114-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection. iPorthole modules include an intelligent USB I/O board with Sealevel’s innovative Porthole mounting plate for installation in a Relio or custom enclosure. Simply design the 3.2″ x 3.1″ Porthole mounting footprint into your enclosure to mix and match iPorthole USB I/O modules for maximum configurability. The Porthole footprint offers a standardized method for interfacing real-world I/O connections.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8114-KT
Product Name USB to 4 Reed Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
I/O Board - V0996 - Classic Automation LLC
Festo Corporation
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details