Sealevel Systems, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| For industrial computing applications that require embedded USB ports, the HUB4PH-OEM with four USB battery charging downstream ports is the ideal solution. The hub is USB 2.0 compliant, providing a... | |
| Once associated only with consumer peripherals, USB I/O devices are commonly found in industrial, military and OEM applications. The HUB7M is housed in a rugged metal enclosure and is ideal... | |
| Once associated only with desktop peripherals, USB I/O devices are now commonly found in industrial and OEM applications. Voltage spikes, power surges, and ground loops that affect traditional serial interfaces... | |
| The HUB4PH is a powered USB 2.0 4-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The hub is USB 2.0 compliant, providing a full... | |
| The POE-SWTC5 is a 5-port, unmanaged industrial Power over Ethernet (PoE) switch that offers five high-speed, auto-sensing 10/100 BaseT Ethernet ports. The embedded 4-port PoE injector function provides 15.4W @... | |
| The SWTC-5 Fast Ethernet Switch provides your LAN with high-speed, 10/100M bps auto-sensing connectivity for as many as 5 users. Just plug in your Ethernet cables, connect a power cord,... | |
| With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. Sealevel offers the HUB4PH-KT, an internally powered USB 2.0 4-port hub with... | |
| With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect... |