Sealevel Systems, Inc. USB to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module 470U-OEM

Description
Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U-OEM provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges. Additionally, the SeaI/O-470U-OEM module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470U-OEM includes removable screw terminals, which simplify field-wiring connections. The SeaI/O-470U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-470U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U-OEM provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges. Additionally, the SeaI/O-470U-OEM module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470U-OEM includes removable screw terminals, which simplify field-wiring connections. The SeaI/O-470U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-470U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module - 470U-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module
470U-OEM
USB to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module 470U-OEM
Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U-OEM provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges. Additionally, the SeaI/O-470U-OEM module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470U-OEM includes removable screw terminals, which simplify field-wiring connections. The SeaI/O-470U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-470U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U-OEM provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and each channel can be configured via hardware for measuring 4-20mA current loop. The two 12-bit D/A channels are jumper selectable for 0-5V and 0-10V output ranges.

Additionally, the SeaI/O-470U-OEM module provides eight optically isolated inputs rated for 5-30VDC and feature 300V external isolation, while eight open-collector outputs can sink up to 580mA – ideal for switching 24V devices commonly found in industrial environments. Perfect for a variety of data acquisition/control and test & measurement applications, the SeaI/O-470U-OEM includes removable screw terminals, which simplify field-wiring connections. The SeaI/O-470U-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-470U-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O OEM boards are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 470U-OEM
Product Name USB to 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs Multifunction Module
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection USB
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1750SO-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 2 ~ 50V
View Details
Wind Speed Data Logger - PCE-WL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details