Sealevel Systems, Inc. Wi-Fi 802.11b/g Modbus TCP to 32 Reed Relay Outputs 440W

Description
The SeaI/O-440W provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via a wireless network connection. The SeaI/O-440W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-440W over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-440W provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via a wireless network connection. The SeaI/O-440W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-440W over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi 802.11b/g Modbus TCP to 32 Reed Relay Outputs - 440W - Sealevel Systems, Inc.
Liberty, SC, USA
Wi-Fi 802.11b/g Modbus TCP to 32 Reed Relay Outputs
440W
Wi-Fi 802.11b/g Modbus TCP to 32 Reed Relay Outputs 440W
The SeaI/O-440W provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via a wireless network connection. The SeaI/O-440W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-440W over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-440W provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via a wireless network connection. The SeaI/O-440W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-440W over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 440W
Product Name Wi-Fi 802.11b/g Modbus TCP to 32 Reed Relay Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Input - 031-1BD80 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details