Sealevel Systems, Inc. Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| The CA179 is a 72 inch USB device cable that connects USB peripherals with a Type B connector to the Type A connector on a host computer. The CA179 is... | |
| The CA214 is a fully rated USB extension cable that allows adding 3 meters (maximum 5 meters) to any existing USB cable. The cable has a Type A male connector... | |
| The CA215 is a fully-rated 5 meter device cable that connects USB peripherals with a Type B connector to the Type A connector on a host PC. This cable provides... | |
| The CA260 is a spare or replacement cable for the one that ships with the 2108 and 2208 embedded USB to serial adapters. The CA260 is also compatible with Sealevel... | |
| The CA332 is a USB device cable with Sealevel’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to... | |
| The CA332-5M is a USB device cable with Sealevel’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to... | |
| The CA342 is compatible with Sealevel iPorthole, SeaDAC Lite OEM, and other Sealevel USB devices with a 1×4 2mm embedded connector. This cable allows you to connect these USB devices... | |
| The CA355 is a USB device cable with Sealevel’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a... | |
| The CA355-5M is a USB device cable with Sealevel’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a... | |
| The CA356 is a USB device cable with Sealevel’s SeaLATCH locking USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides... | |
| The CA356-5M is a USB device cable with Sealevel’s SeaLATCH USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a... | |
| The CA382 is compatible with Sealevel iPorthole and SeaDAC Lite OEM products. Both ends of the cable have a 1×4 2mm Molex connector for internal connections to Sealevel embedded USB... | |
| The CA383 is compatible with Sealevel iPorthole and SeaDAC Lite OEM products. This cable is perfect for adding Sealevel I/O modules to small embedded systems. One end of the cable... | |
| The CA449 is compatible with Sealevel SBC-R9 family and other Sealevel single board computer products with a 1×4 2mm embedded USB connector. This cable allows you to add a standard... | |
| The CA469 is compatible with Sealevel embedded USB 4-port hubs, items HUB4PH-OEM and HUB4PH-KT. One end of the cable has a 1×5 2mm Molex connector for connecting to the USB... | |
| The CA470 is compatible with Sealevel embedded USB 4-port hubs, items HUB4PH-OEM and HUB4PH-KT. This cable allows you to connect these USB hubs to a standard USB port for testing,... | |
| The CA471 is compatible with Sealevel embedded USB 4-port hubs, items HUB4PH-OEM and HUB4PH-KT. One end of the cable has a 1×5 2mm Molex connector for connecting to the USB... | |
| The CA472 is compatible with Sealevel embedded USB 4-port hubs, items HUB4PH-OEM and HUB4PH-KT. One end of the cable has a 1×5 2mm Molex connector for connecting to the USB... | |
| The CA473 is a 72 inch USB device cable that connects USB peripherals with a 5-pin Mini Type B connector to the Type A connector on a host computer. The... | |
| The CA536 is a 1.3 meter USB extension cable with a Type A male connector on one end and a high-retention Type A female connector on the other end. The... | |
| The CA539 is a 36 inch USB device cable that connects USB peripherals with a Type B connector to the Type A connector on a host computer. The CA539 is... | |
| The SeaISO™ ISO-1R is a single-port, ruggedized inline USB isolator cable that offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in... |