Sealevel Systems, Inc. 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs SeaI/O Expansion Module 470N

Description
The SeaI/O-470N adds eight differential or 16 single-ended 12-bit inputs, two 12-bit D/A output channels, eight optically isolated inputs, and eight open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-470N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network.
Description
The SeaI/O-470N adds eight differential or 16 single-ended 12-bit inputs, two 12-bit D/A output channels, eight optically isolated inputs, and eight open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-470N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network.

Suppliers

Company
Product
Description
Supplier Links
16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs SeaI/O Expansion Module - 470N - Sealevel Systems, Inc.
Liberty, SC, USA
16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs SeaI/O Expansion Module
470N
16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs SeaI/O Expansion Module 470N
The SeaI/O-470N adds eight differential or 16 single-ended 12-bit inputs, two 12-bit D/A output channels, eight optically isolated inputs, and eight open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-470N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors. All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network.

The SeaI/O-470N adds eight differential or 16 single-ended 12-bit inputs, two 12-bit D/A output channels, eight optically isolated inputs, and eight open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-470N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors.

All SeaI/O N-series expansion modules ship with an expansion and strap kit that includes four metal straps, four #4-40 screws, and a 5″ RJ45 RS-485 interconnect cable. The metal straps allow you to connect multiple SeaI/O modules together in a stack. The interconnect cable can be used to connect SeaI/O modules together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O modules to create a distributed network.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 470N
Product Name 16 A/D, 2 D/A, 8 Open-Collector Outputs, 8 Isolated Inputs SeaI/O Expansion Module
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection Expansion
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Decentralized I/O system - ibaNet750-BM-D - iba America LLC
Specs
Data Acquisition Input/Output Module
Application General Lab & Industrial
DC Voltage Up to 60 V
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Current Sourcing DC Input Module - 1746-IV16 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input/Output Module
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details