The SeaI/O-540N-OEM adds 32 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-540N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or removable screw terminals. RS-485 line conditioning allows easy installation of termination and pull-up/pull-down resistors.
All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 540N-OEM |
| Product Name | 32 Open-Collector Output SeaI/O Expansion Module |
| Data Acquisition | Input/Output Module |