Sealevel Systems, Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| The Relio R2 Sync Server is a rugged, solid-state industrial computer designed for applications requiring synchronous communications, small size, high reliability, powerful processing and a long product life cycle. The... | |
| This product is classified as legacy and is not recommended for new or high volume designs. Sealevel will support legacy products through technical and warranty support, software drivers and product... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3055 ISA serial interface card provides a... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3542 PC/104 serial interface provides four RS-232... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3543 PC/104 serial interface provides four serial... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3544 PC/104 serial interface provides four serial... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 7402 PCI interface provides four serial ports,... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. THE 7202ec IS THE CURRENT VERSION. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND OTHER PRODUCT ALTERNATIVES. The 7202e... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. THE 7204ec IS THE CURRENT VERSION. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND OTHER PRODUCT ALTERNATIVES. The 7204e... | |
| Connect with up to 16 RS-232, RS-422 and RS-485 devices over an Ethernet network with the 4163 Ethernet serial server. For quick installation, a convenient webpage is used to select... | |
| Connect with up to 16 RS-422 and RS-485 devices over an Ethernet network with the 4162 Ethernet serial server. For quick installation, a convenient webpage is used to select RS-422... | |
| Easily communicate with up to 16 serial devices over an Ethernet network with the 4161 Ethernet serial server. Each RS-232 port implements all common modem control signals for maximum compatibility... | |
| Sealevel’s 4103 Ethernet to serial server is the easiest way to connect a single RS-232, RS-422, or RS-485 serial port to your Ethernet network. The 4103 also includes a Reed... | |
| Sealevel’s 4402 Ethernet to serial server is the easiest way to connect RS-422 or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol... | |
| Sealevel’s 4801 Ethernet to serial server is the easiest way to connect serial ports to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility with... | |
| The 2101 USB serial I/O product provides a single USB to RS-232 serial port for providing USB connectivity to legacy or non-USB compliant devices via a DB-25 connector. SeaLINK® serial... | |
| The 2102 USB serial interface adapter provides a single USB to RS-422, RS-485, or RS-530 serial port for providing USB connectivity to legacy or non-USB compliant devices. SeaLINK® serial interface... | |
| The 2103 USB isolated serial I/O adapter provides a single USB to RS-232 serial port allowing USB connectivity to legacy and non-USB compliant devices. Now your non-USB peripherals can have... | |
| The 2104 USB serial interface adapter provides one isolated RS-422 or RS-485 serial port for control and automation applications. Isolation helps to prevent damage caused by ground loops and surges. | |
| The 2106 USB serial adapter provides a single RS-422 serial port that simplifies adding USB connectivity to legacy non-USB RS-422 applications via a standard DB9M connector. The adapter incorporates rugged,... | |
| The 2107 provides a single port USB to RS-485 asynchronous serial port and versatile interface for common RS-485 applications. The adapter utilizes Sealevel’s expertise in military-grade designs by incorporating a... | |
| The 2108 is a single port embedded USB to RS-232 serial adapter intended for mounting directly to a PC’s chassis, eliminating the need for external converters and providing a clean,... | |
| The 2208 is a two-port embedded USB to RS-232 serial adapter intended for mounting directly to a PC’s chassis, eliminating the need for external converters and providing a clean, professional... | |
| The 3087 ISA serial interface provides two RS-232, RS-422, or RS-485 Asynchronous links to data collection and other devices. Fully independent operation of ports allows the configuration of the 3087... | |
| The 3088 ISA serial interface provides PC systems with two RS-232 Asynchronous links to data collection and other devices. Modems, data entry terminals and plotters are some devices that use... | |
| The 3512 high-speed serial interface module provides the PC/104 system with a direct high-speed RS-232, RS-422, RS-485, RS-530, RS-503A, or V.35 Sync/Async link to instruments requiring fast data flow. The... | |
| The 3514 PC/104-Plus serial interface provides one synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A, or V.35. The 3514 utilizes a Z16C32 Integrated Universal Serial Controller (IUSC) with... | |
| The 3540 is the first PC/104 serial interface module to provide four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command... | |
| The 3588 PC/104 serial interface provides eight two-wire RS-485 serial ports. The board includes UARTs with 128-byte FIFOs for fast, error free communication up to 921.6K bps. To simplify RS-485... | |
| The 4101 Ethernet to serial server is the easiest way to connect RS-232 serial devices to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility... | |
| The 4102 Ethernet to serial server is the easiest way to connect RS-422 or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol... | |
| The 4104 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP... | |
| The 4201 Ethernet to serial server is the easiest way to connect RS-232 serial devices to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility... | |
| The 4202 Ethernet to serial server is the easiest way to connect RS-422 or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol... | |
| The 4203 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP... | |
| The 4401 Ethernet to serial server is the easiest way to connect serial ports to your Ethernet network. Each RS-232 port implements all modem control signals for maximum compatibility with... | |
| The 4403 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP... | |
| The 5102 Low Profile PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal... | |
| The 5102 PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for... | |
| The 5102e is a low profile PCI Express synchronous serial interface that provides a single channel configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common... | |
| The 5103 Low Profile PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board utilizes a Z85230 Enhanced Serial Communications Controller (ESCC). | |
| The 5103e is a low profile PCI Express synchronous serial interface that provides one RS-232 port. All common modem control signals are implemented for compatibility with a wide range of... | |
| The 5103S PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board implements all modem control signals and is Universal Bus (3.3V... | |
| The 5104 Low Profile PCI serial interface provides one synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A, or V.35. The board is capable of data rates to 10M... | |
| The 5104e low profile PCI Express serial interface provides one high-speed synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common modem control... | |
| The 5402 is a four-port PCI bus RS-232, RS-422, RS-485 synchronous serial interface. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the board is an ideal solution... | |
| The 5402e is a PCI Express synchronous serial interface that provides four ports individually configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. Designed using the popular Zilog Z85230 Enhanced... | |
| The 7104 Low Profile PCI serial interface provides one RS-232 serial port capable of data rates to 460.8K bps. The board utilizes a 16C850 UART to provide 128-byte Tx/Rx FIFOs... | |
| The 7106 Low Profile PCI serial interface provides one serial port configurable for RS-232, RS-422, RS-485, or RS-530. The board is capable of data rates to 921.6K bps and automatically... | |
| The 7106e low-profile PCI Express serial interface provides a single serial port configurable for RS-232, RS-422, RS-485 or RS-530. The ultra high-speed UART, flexible clock prescalar, and large 256-byte Tx/Rx... | |
| The 7107 Low Profile PCI serial interface provides one serial port configurable for RS-422 or RS-485 and is capable of data rates to 921.6K bps. The 7107 utilizes an Oxford... | |
| The 7108 Low Profile PCI serial interface provides one optically isolated serial port configurable for RS232, RS-422, or RS-485. The board is capable of data rates to 921.6K bps and... | |
| The 7161 PCI serial interface provides sixteen RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a... | |
| The 7161e provides sixteen RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of... | |
| The 7201 PCI serial interface provides two serial ports, each individually configurable for RS-232, RS-422, or RS-485. The board is capable of data rates to 460.8K bps and automatically handles... | |
| The 7202 PCI serial interface provides two RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a... | |
| The 7202ec low-profile PCI Express serial interface provides two RS-232 serial ports. All modem control signals are implemented for maximum compatibility with a wide range of serial peripherals. Each serial... | |
| The 7203e PCI Express serial interface provides two optically isolated serial ports, each individually configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C952 UART with 128-byte Tx/Rx... | |
| The 7204 PCI serial interface provides two serial ports, each individually configurable for RS-422 or RS-485. The board is capable of data rates to 460.8K bps and automatically handles RS-485... | |
| The 7204ec low-profile PCI Express serial interface provides two serial ports configurable for RS-422 or RS-485. Each serial port features an ultra high-speed UART, flexible clock prescalar, and large 256-byte... | |
| The 7205 PCI Low Profile serial interface provides two serial ports, each individually configurable for RS-232, RS-422 or RS-485. The board is capable of data rates to 921.6K bps and... | |
| The 7205ec low-profile PCI Express serial interface provides two serial ports configurable for RS-232, RS-422 or RS-485. Each serial port features an ultra high-speed UART, flexible clock prescalar, and large... | |
| The 7402e low profile PCI Express serial interface provides four serial ports, each individually field-configurable for RS-422 or RS-485 communications. The board uses a 16C954 UART with 128-byte Tx/Rx FIFOs... | |
| The 7404 PCI serial interface provides four field selectable ports configurable as RS-232, RS-422, or RS-485 supporting asynchronous data rates up to 460.8K bps. In RS-485 mode, our auto-enable feature... | |
| The 7404e PCI Express serial interface provides four multifunction serial ports, each individually field-configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C954 UART with 128-byte Tx/Rx FIFOs... | |
| The 7406 Low Profile PCI serial interface provides four RS-232 serial ports, each capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum... | |
| The 7406e low profile PCI Express serial interface provides four RS-232 serial ports. For maximum compatibility with a wide range of peripherals, the board supports all standard RS-232 modem control... | |
| The 7802e low profile PCI Express serial interface provides eight serial ports, each individually field-configurable for RS-422 or RS-485 communications. The board uses 16C954 UARTs with 128-byte Tx/Rx FIFOs that... | |
| The 7803 Low Profile PCI serial interface provides eight RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility... | |
| The 7803e low-profile PCI Express serial interface provides eight RS-232 serial ports. For maximum compatibility with a wide range of peripherals, the board supports all standard RS-232 modem control signals. | |
| The 7804 is a multi-interface, eight port, Universal Bus (3.3V or 5V) compatible PCI adapter. Offering eight individual field-selectable RS-232, RS-422, or RS-485 channels, the 7804 delivers ultimate flexibility for... | |
| The 7804e PCI Express serial interface provides eight multifunction serial ports, each individually field-configurable for RS-232, RS-422, or RS-485. Each serial port utilizes a 16C954 UART with 128-byte Tx/Rx FIFOs... | |
| The ACC-188 (Item# 9065QD-PRC-148; NSN: 5995-01-D12-2358) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 (Item# 9065QD-PRC-150; NSN: 5995-01-D12-2362) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 (Item# 9065QD-PRC117F; NSN: 5995-01-D12-2362) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 (Item# 9065QD-PRC117G; NSN: 5995-01-D04-0581) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 (Item# 9065QD-PSC-5D; NSN: 5995-01-D12-2361) USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and... | |
| The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such... | |
| The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such... | |
| The POS+4.PCI serial interface provides four selectable RS-232 or two-wire RS-485 serial ports for demanding Point of Sale applications. Connect all of your Point of Sale devices via the onboard... | |
| The SeaI/O 641U-OEM easily adds four RS-232 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can be connected... | |
| The SeaI/O 647U-OEM easily adds four RS-232 or RS-485 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can... | |
| The SeaI/O 681U-OEM easily adds eight RS-232 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can be connected... | |
| The SeaI/O 687U-OEM easily adds eight RS-232 or RS-485 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can... | |
| The SeaI/O-641U easily adds four RS-232 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected via an... | |
| The SeaI/O-647U easily adds four RS-232 or RS-485 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected... | |
| The SeaI/O-681U easily adds eight RS-232 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected via an... | |
| The SeaI/O-687U easily adds eight RS-232 or RS-485 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected... | |
| The SeaLINK 4802 Ethernet to serial server is the easiest way to connect RS-422 or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217 TCP/IP... | |
| The SeaLINK 4803 Ethernet to serial server is the easiest way to connect RS-232, RS-422, or RS-485 serial devices to your Ethernet network. SeaLINK® products use industry standard RFC 2217... | |
| The SeaLINK® 2113 USB to isolated serial interface adapter offers an easy way to connect a serial device to a USB port. The DB9M serial port is configurable for RS-232,... | |
| The SeaLINK® 2123 USB to serial interface adapter offers an easy way to connect a DB9 serial device to a USB port. All configuration and electrical interface selections are handled... | |
| The SeaLINK® 2123-OEM serial interface adapter provides one software configurable RS-232, RS-422, or RS-485 port via an internal USB connection. All configuration and electrical interface selections are handled through the... | |
| The SeaLINK® 2128 is a single port embedded USB to multi-interface serial adapter intended for mounting directly to a computer chassis, eliminating the need for an external converter and providing... | |
| The SeaLINK® 2161 16-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. Sealevel’s SeaCOM USB software drivers and utilities make... | |
| The SeaLINK® 2165-OEM USB 2.0 serial I/O adapter offers an easy way to add 16 multi-interface serial ports to a single USB port in your OEM application . Each serial... | |
| The SeaLINK® 2167 16-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector... | |
| The SeaLINK® 2201 USB serial I/O adapter provides two RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2201 supports standard PC data rates up to... | |
| The SeaLINK® 2202 USB serial I/O adapter provides two RS-422 or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2202 supports standard PC data rates... | |
| The SeaLINK® 2203 USB serial I/O adapter provides two RS-232, RS-422, or RS-485 serial ports for USB connectivity to legacy or non-USB compliant serial devices. Each port is individually configurable... | |
| The SeaLINK® 2213 USB to isolated serial interface adapter offers an easy way to connect two serial devices to a USB port. Each serial port features 2 kV optical isolation... | |
| The SeaLINK® 2223 USB to serial interface adapter offers an easy way to connect two serial devices to a single USB port. All configuration and electrical interface selections are handled... | |
| The SeaLINK® 2223-KT serial interface adapter provides two software configurable RS-232, RS-422, or RS-485 ports via an internal USB connection. All configuration and electrical interface selections are handled through the... | |
| The SeaLINK® 2223-OEM serial interface adapter provides two software configurable RS-232, RS-422, or RS-485 ports via an internal USB connection. All configuration and electrical interface selections are handled through the... | |
| The SeaLINK® 2228 is a dual-port embedded USB to multi-interface serial adapter intended for mounting directly to a computer chassis, eliminating the need for an external converter and providing a... | |
| The SeaLINK® 2401 USB serial I/O adapter provides four RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. Data rates up to 460.8K bps are supported. Sealevel’s... | |
| The SeaLINK® 2402 USB serial I/O adapter provides four RS-422 or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. Sealevel’s SeaCOM USB software drivers and utilities... | |
| The SeaLINK® 2403 USB serial I/O adapter provides four RS-232, RS-422, or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. Each port is individually configurable for... | |
| The SeaLINK® 2404 4-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. The 2404 uses a state-machine architecture that greatly... | |
| The SeaLINK® 2407 4-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector... | |
| The SeaLINK® 2423 USB to serial interface adapter offers an easy way to connect up to four serial devices to a single USB port. All configuration and electrical interface selections... | |
| The SeaLINK® 2433 USB to serial interface adapter provides four serial ports that are software configurable for RS-232, RS-422, or RS-485, eliminating the need to open the enclosure to change... | |
| The SeaLINK® 2801 USB serial I/O adapter provides eight RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2801 is housed in a rugged metal enclosure... | |
| The SeaLINK® 2802 USB serial I/O adapter provides eight RS-422 or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. Each serial port can be individually configured... | |
| The SeaLINK® 2803 USB serial I/O adapter provides eight RS-232, RS-422, or RS-485 serial ports for USB connectivity to legacy or non-USB compliant devices. Each serial port can be individually... | |
| The SeaLINK® 2804 8-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. The 2804 uses a state-machine architecture that greatly... | |
| The SeaLINK® 2807 8-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector... | |
| The SeaLINK® 2823 USB to serial interface adapter offers an easy way to connect up to eight serial devices to a single USB port. All configuration and electrical interface selections... | |
| The SeaLINK® 2833 USB to serial interface adapter provides eight serial ports that are software configurable for RS-232, RS-422, or RS-485, eliminating the need to open the enclosure to change... | |
| The SeaLINK® single-port USB to RS-232 serial adapter utilizes Sealevel’s expertise in military-grade designs by incorporating a ruggedized, overmolded enclosure into the 2105R. This improves the reliability and durability in... |