Sealevel Systems, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Control and monitor eight 12-bit analog inputs, two optically isolated digital inputs and two solid-state relay outputs via any 10/100BaseT Ethernet connection with the eI/O-170E multifunction I/O module. The module... | |
| Control and monitor eight 12-bit analog inputs, two optically isolated digital inputs and two solid-state relay outputs via any 10/100BaseT Ethernet connection with the eI/O-170PoE multifunction I/O module. The module... | |
| Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160E digital I/O module. The module addresses the 32 channels of... | |
| Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160PoE digital I/O module. The module addresses the 32 channels of... | |
| Converts an RS-232 DB9 Male connector to an RS-232 DB25 Male connector. | |
| DB15 Female to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. | |
| DB15 Male to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. | |
| DB25 Female to DB25 Female Low Profile Gender Changer. | |
| DB25 Female to Dual RJ45 Modular Adapter. The RJ25S8-2 is perfect for taking both serial ports on the 7205 DB25 connector and splitting them out to two RJ45 connectors. Item... | |
| DB25 Female to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. | |
| DB25 Male to DB25 Male Low Profile Gender Changer. | |
| DB25 Male to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. | |
| DB9 Female to DB9 Female Low Profile Gender Changer. | |
| DB9 Female to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. | |
| DB9 Male to DB9 Female Low Profile Null Modem Adapter. | |
| DB9 Male to DB9 Male Low Profile Gender Changer | |
| DB9 Male to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. | |
| The 105351 is a 6P4C (RJ11) splitter with female socket on one side and three female sockets on the other side. The 1×3 splitter allows you to quickly and reliably... | |
| The 105352 is a 6P4C (RJ11) coupler with female socket connections on both sides. The coupler allows you to quickly and reliably join two 6P4C (RJ11) cables together with latching... | |
| The 105353 is a 6P4C (RJ11) splitter with female socket on one side and two female sockets on the other side. The 1×2 splitter allows you to quickly and reliably... | |
| The CF-IDE is a small adapter that allows Type I and Type II CompactFlash cards to be connected to any system with an IDE interface. IBM MicroDrives and CompactFlash memory... | |
| The CF-PCMCIA adapter converts a Type I or Type II CompactFlash card to a Type II compatible PCMCIA card. Simply insert any CompactFlash card into the open frame of the... | |
| The CPLR1553STL-06 is a dual, three stub MIL-STD-1553 coupler with optional internal termination. The coupler is designed to provide 3 stubs with termination for bus A, another for B, or... | |
| The DB112 has a DB9 female connector that plugs directly on to the Sealevel 7107 DB9 male serial port and converts it to an RJ45 connection. Designed for the SeaI/O... | |
| The DB114 is a low profile null modem adapter that converts a DB25M serial connection to a DB25F serial connection. The adapter is wired for an RS-232 signal. | |
| The DB116 has a DB9 male connector that plugs directly on to any RS-232 serial peripheral device. Any standard CAT5 patch cable can then be used to connect a 4161... | |
| The LB101 can be used to test any Sealevel serial device with a DB9 male connector. Only the data pins are looped back. | |
| The LB102 can be used to test any Sealevel serial device with a DB25 male connector. Only the data pins are looped back. | |
| The LB114 is a versatile RS-232 serial loopback adapter offering both DB9 female and DB25 female connectors. All modem control signals are implemented for complete data and handshaking loopback tests. | |
| The P312 CompactFlash Adapter features a Type II compatible slot that can be accessed from the rear of the PC. The P312 supports Sealevel CompactFlash serial interface cards as well... | |
| The PH104 multipurpose adapter is designed to be versatile enough to add a SeaDAC Lite OEM module, an embedded 4-port USB hub, a CompactFlash IDE adapter, or a 2.5 hard... | |
| The RJ9P-232 converts the female RJ45 RS-232 port on Sealevel serial devices to a male DB9 RS-232 serial port. Standard CAT5 patch cables can be used to extend the serial... | |
| With the CF104, you can easily add a CompactFlash memory card with an IDE interface to your PC/104 stack. The CF104 includes an adapter board built to the PC/104 form... | |
| With the HD104, you can easily add a 2.5″ hard drive or solid-state disk to your PC/104 stack. The HD104 includes an adapter board built to the PC/104 form factor. | |
| With the SeaLATCH USB panel mount adapter, you can use open USB headers on the motherboard to easily add a locking USB Type A connector to your enclosure, faceplate, or... |