Sealevel Systems, Inc. Low Profile PCI Express 8 Reed Relay Output / 8 Isolated Input Digital Interface (3-30V) 8012e

Description
The 8012e Low Profile PCI Express digital interface provides eight optically isolated inputs and eight Reed relay outputs (SPST). The isolated inputs are non-polarized and rated for 3-30 VDC. Optical isolation protects the PC and other sensitive equipment from the voltage spikes and ground loop currents that are common to industrial environments. The Reed relays provide high quality, long-life, dry contact switch closures suitable for low-current applications. The relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot. The 8012e is for use in Low Profile PCI Express slots only. Order the 8012eS if you have a standard size PCI Express slot. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The 8012e Low Profile PCI Express digital interface provides eight optically isolated inputs and eight Reed relay outputs (SPST). The isolated inputs are non-polarized and rated for 3-30 VDC. Optical isolation protects the PC and other sensitive equipment from the voltage spikes and ground loop currents that are common to industrial environments. The Reed relays provide high quality, long-life, dry contact switch closures suitable for low-current applications. The relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot. The 8012e is for use in Low Profile PCI Express slots only. Order the 8012eS if you have a standard size PCI Express slot. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PCI Express 8 Reed Relay Output / 8 Isolated Input Digital Interface (3-30V) - 8012e - Sealevel Systems, Inc.
Liberty, SC, USA
Low Profile PCI Express 8 Reed Relay Output / 8 Isolated Input Digital Interface (3-30V)
8012e
Low Profile PCI Express 8 Reed Relay Output / 8 Isolated Input Digital Interface (3-30V) 8012e
The 8012e Low Profile PCI Express digital interface provides eight optically isolated inputs and eight Reed relay outputs (SPST). The isolated inputs are non-polarized and rated for 3-30 VDC. Optical isolation protects the PC and other sensitive equipment from the voltage spikes and ground loop currents that are common to industrial environments. The Reed relays provide high quality, long-life, dry contact switch closures suitable for low-current applications. The relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot. The 8012e is for use in Low Profile PCI Express slots only. Order the 8012eS if you have a standard size PCI Express slot. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The 8012e Low Profile PCI Express digital interface provides eight optically isolated inputs and eight Reed relay outputs (SPST). The isolated inputs are non-polarized and rated for 3-30 VDC. Optical isolation protects the PC and other sensitive equipment from the voltage spikes and ground loop currents that are common to industrial environments. The Reed relays provide high quality, long-life, dry contact switch closures suitable for low-current applications. The relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot.

The 8012e is for use in Low Profile PCI Express slots only. Order the 8012eS if you have a standard size PCI Express slot. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using Microsoft Windows operating systems.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8012e
Product Name Low Profile PCI Express 8 Reed Relay Output / 8 Isolated Input Digital Interface (3-30V)
Data Acquisition Input/Output Module
Outputs Analog Current Output; Relay Output
Host Connection PCI Express
Unlock Full Specs
to access all available technical data

Similar Products

Input Module - JAMSC-120DDI36400 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details