Sealevel Systems, Inc. Datasheets for Computer-on-Module (COM)
Computer-on-Modules (COM) are highly integrated single-board computers built on a single circuit board. They are used in embedded applications.
Computer-on-Module (COM): Learn more
| Product Name | Notes |
|---|---|
| The IBR-i3-3217UE COM Express Type 6 module features an Intel Core i3-3217UE dual-core 1.6GHz processor and supports up to 16GB of 1600MHz DDR3 RAM. The module offers low power consumption... | |
| The IBR-i7-3517UE COM Express Type 6 module features an Intel Core i7-3517UE dual-core 1.7GHz processor and supports up to 16GB of 1600MHz DDR3 RAM. The module offers low power consumption... | |
| The TCA/N2800 COM Express Type 6 module features an Intel Atom® N2800 dual-core 1.8GHz processor and supports up to 4GB of DDR3 RAM. The module offers low power consumption (TDP... |