Sealevel Systems, Inc. RS-485 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs 520M

Description
Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520M. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-520M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520M. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-520M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
RS-485 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs - 520M - Sealevel Systems, Inc.
Liberty, SC, USA
RS-485 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs
520M
RS-485 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs 520M
Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520M. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-520M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520M. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-520M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 520M
Product Name RS-485 Modbus RTU Interface to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Isolation Isolated Digital Inputs
DC Voltage 5-30 VDC
Unlock Full Specs
to access all available technical data