Sealevel Systems, Inc. USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter 8112

Description
Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via any USB connection with the 8112. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8112 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8112 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.
Description
Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via any USB connection with the 8112. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8112 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8112 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter - 8112 - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter
8112
USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter 8112
Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via any USB connection with the 8112. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8112 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8112 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via any USB connection with the 8112. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. The Form C relays can be wired for either normally open or normally closed operation. Each Form C relay has a discrete common and each pair of inputs share a common. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8112 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.

SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8112 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8112
Product Name USB to 4 Optically Isolated Inputs / 4 Form C Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Outputs Analog Current Output; Relay Output
Host Connection USB
Isolation Isolated Digital Inputs
Unlock Full Specs
to access all available technical data

Similar Products

M Series Input Modules - M-IAC24A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
Input/output module - CP-E16-KL-CL - Festo Corporation
Specs
Data Acquisition Input/Output Module
View Details
12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6050-D1 - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers