Sealevel Systems, Inc. Wi-Fi 802.11b/g Modbus TCP Interface to 16 Isolated Inputs / 8 Form C Relay Outputs 420W

Description
Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs over a wireless network with the SeaI/O-420W. Inputs can range from 5-30VDC, while the Form C relays provide switch closures up to 60VDC @ 2A. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-420W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-420W over Wi-Fi (802.11b and 802.11g) networks using the Sealevel SeaMAX API software libraries or use any Modbus TCP compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs over a wireless network with the SeaI/O-420W. Inputs can range from 5-30VDC, while the Form C relays provide switch closures up to 60VDC @ 2A. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-420W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-420W over Wi-Fi (802.11b and 802.11g) networks using the Sealevel SeaMAX API software libraries or use any Modbus TCP compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi 802.11b/g Modbus TCP Interface to 16 Isolated Inputs / 8 Form C Relay Outputs - 420W - Sealevel Systems, Inc.
Liberty, SC, USA
Wi-Fi 802.11b/g Modbus TCP Interface to 16 Isolated Inputs / 8 Form C Relay Outputs
420W
Wi-Fi 802.11b/g Modbus TCP Interface to 16 Isolated Inputs / 8 Form C Relay Outputs 420W
Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs over a wireless network with the SeaI/O-420W. Inputs can range from 5-30VDC, while the Form C relays provide switch closures up to 60VDC @ 2A. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-420W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-420W over Wi-Fi (802.11b and 802.11g) networks using the Sealevel SeaMAX API software libraries or use any Modbus TCP compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs over a wireless network with the SeaI/O-420W. Inputs can range from 5-30VDC, while the Form C relays provide switch closures up to 60VDC @ 2A. Inputs and outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. The SeaI/O-420W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-420W over Wi-Fi (802.11b and 802.11g) networks using the Sealevel SeaMAX API software libraries or use any Modbus TCP compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 420W
Product Name Wi-Fi 802.11b/g Modbus TCP Interface to 16 Isolated Inputs / 8 Form C Relay Outputs
Data Acquisition Input/Output Module
Outputs Analog Current Output
Host Connection Wi-Fi (802.11bgn)
Unlock Full Specs
to access all available technical data