Sealevel Systems, Inc. RS-485 Modbus RTU Interface to 32 Optically Isolated Inputs 430M

Description
Interface 32 optically isolated inputs via any RS-485 Modbus RTU connection with the SeaI/O-430M. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped in 4-bit segments that each share a common. The SeaI/O-430M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-430M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Interface 32 optically isolated inputs via any RS-485 Modbus RTU connection with the SeaI/O-430M. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped in 4-bit segments that each share a common. The SeaI/O-430M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-430M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
RS-485 Modbus RTU Interface to 32 Optically Isolated Inputs - 430M - Sealevel Systems, Inc.
Liberty, SC, USA
RS-485 Modbus RTU Interface to 32 Optically Isolated Inputs
430M
RS-485 Modbus RTU Interface to 32 Optically Isolated Inputs 430M
Interface 32 optically isolated inputs via any RS-485 Modbus RTU connection with the SeaI/O-430M. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped in 4-bit segments that each share a common. The SeaI/O-430M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-430M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Interface 32 optically isolated inputs via any RS-485 Modbus RTU connection with the SeaI/O-430M. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw terminal connectors. To facilitate easy wiring, the inputs are grouped in 4-bit segments that each share a common. The SeaI/O-430M is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-430M using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 430M
Product Name RS-485 Modbus RTU Interface to 32 Optically Isolated Inputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products