Sealevel Systems, Inc. USB to 8 Inputs / 8 Form C High-Current Relay Outputs Digital Interface Adapter 8232

Description
Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs via any USB connection with the 8232. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 30VDC. Form C relays can be wired for either normally open or normally closed operation. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8232 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs via any USB connection with the 8232. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 30VDC. Form C relays can be wired for either normally open or normally closed operation. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8232 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 8 Inputs / 8 Form C High-Current Relay Outputs Digital Interface Adapter - 8232 - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 8 Inputs / 8 Form C High-Current Relay Outputs Digital Interface Adapter
8232
USB to 8 Inputs / 8 Form C High-Current Relay Outputs Digital Interface Adapter 8232
Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs via any USB connection with the 8232. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 30VDC. Form C relays can be wired for either normally open or normally closed operation. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8232 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs via any USB connection with the 8232. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 30VDC. Form C relays can be wired for either normally open or normally closed operation.

SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. The 8232 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8232
Product Name USB to 8 Inputs / 8 Form C High-Current Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Host Connection USB
Isolation Isolated Digital Inputs
DC Voltage 5-30 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Memocon-SC B2500 Output Module - JAMSC-B2500 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
SCM5B42 Transmitter Interface Module - SCM5B42-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details