Sealevel Systems, Inc. USB to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter 8111

Description
Control and monitor four optically isolated inputs and four dry-contact Reed relay outputs via any USB connection with the 8111. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8111 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8111 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.
Description
Control and monitor four optically isolated inputs and four dry-contact Reed relay outputs via any USB connection with the 8111. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8111 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8111 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter - 8111 - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter
8111
USB to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter 8111
Control and monitor four optically isolated inputs and four dry-contact Reed relay outputs via any USB connection with the 8111. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8111 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8111 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Control and monitor four optically isolated inputs and four dry-contact Reed relay outputs via any USB connection with the 8111. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8111 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.

SeaDAC Lite modules are housed in a rugged, attractive plastic enclosure ideal for mounting on walls, under counters, or inside panels. The 8111 is USB bus powered, so no external power supply is needed. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8111
Product Name USB to 4 Optically Isolated Inputs / 4 Reed Relay Digital Interface Adapter
Data Acquisition Input/Output Module
Outputs Analog Current Output; Relay Output
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details