Sealevel Systems, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Terminal Block – IDC40 to (4) DB9 Male Connectors, for 354x Multi-Port Interface Adapters. | |
| The TB-SC04-10 includes ten 4-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire... | |
| The TB-SC05-10 includes ten 5-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire... | |
| The TB-SC06-10 includes ten 6-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire... | |
| The TB-SP04-10 includes ten 4-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires... | |
| The TB-SP05-10 includes ten 5-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires... | |
| The TB-SP06-10 includes ten 6-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires... | |
| The TB02 terminal block can be used to break out serial and digital DB37 connectors to screw terminals for easy field wiring. The terminal block was designed with both DB37... | |
| The TB04 terminal block can be used to break out serial and digital DB25 connectors to 25 screw terminals. The TB04 makes it easy to field wire RS-422 and RS-485... | |
| The TB05 terminal block breaks out a DB9 connector to 9 screw terminals to simplify field wiring of serial connections. It is ideal for RS-422 and RS-485 networks, yet it... | |
| The TB06 terminal block includes dual right-angle DB-9 female connectors to 18 screw terminals (two groups of 9 screw terminals). Useful for breaking out serial and digital I/O signals and... | |
| The TB07 allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07... | |
| The TB08, designed for use with the Sealevel 8011, simplifies field wiring of 8 optically isolated inputs and 8 Form C relay outputs. The terminal block has an HD44 male... | |
| The TB34 terminal block adapter offers a simple solution for connecting RS-422 and RS-485 field wiring to a serial port. The terminal block is compatible with 2-wire and 4-wire RS-485... | |
| The TB43 terminal block adapter offers an easy way to add screw terminals to any device powered by a 2.1 mm barrel connector. Compatible Sealevel devices include SeaLINK Ethernet Serial... | |
| The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a... |