Sealevel Systems, Inc. USB to 4 Isolated Inputs Digital Interface Adapter 8113-OEM

Description
Control and monitor four optically isolated inputs via an internal USB connection with the 8113-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8113-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.
Description
Control and monitor four optically isolated inputs via an internal USB connection with the 8113-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8113-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Isolated Inputs Digital Interface Adapter - 8113-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Isolated Inputs Digital Interface Adapter
8113-OEM
USB to 4 Isolated Inputs Digital Interface Adapter 8113-OEM
Control and monitor four optically isolated inputs via an internal USB connection with the 8113-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8113-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Control and monitor four optically isolated inputs via an internal USB connection with the 8113-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8113-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8113-OEM
Product Name USB to 4 Isolated Inputs Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Digital Output - 022-1BF50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
I/O Module - ibaM-4AI-600V-AC - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Remote I/O Bus Control Module - IFB8-03 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details