Sealevel Systems, Inc. USB to 32 Reed Relay Outputs Digital Interface Adapter 8224

Description
The 8224 provides 32 SPST Form A dry contact Reed relays for PC-based control and automation of equipment via an available USB port. Reed relays provide long-life switch closures well suited to low current devices. Outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The 8224 provides 32 SPST Form A dry contact Reed relays for PC-based control and automation of equipment via an available USB port. Reed relays provide long-life switch closures well suited to low current devices. Outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 32 Reed Relay Outputs Digital Interface Adapter - 8224 - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 32 Reed Relay Outputs Digital Interface Adapter
8224
USB to 32 Reed Relay Outputs Digital Interface Adapter 8224
The 8224 provides 32 SPST Form A dry contact Reed relays for PC-based control and automation of equipment via an available USB port. Reed relays provide long-life switch closures well suited to low current devices. Outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks. SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional. The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The 8224 provides 32 SPST Form A dry contact Reed relays for PC-based control and automation of equipment via an available USB port. Reed relays provide long-life switch closures well suited to low current devices. Outputs are grouped into four-bit segments that each share a common for easy wiring via removable 3.5mm terminal blocks.

SeaDAC modules are housed in a rugged, attractive plastic enclosure and include a highly-retentive USB Type B connector to prevent accidental disconnection. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

The SeaMAX software suite supports the SeaDAC family and is designed to work with third party applications via the SeaMAX API software libraries, or use any Modbus RTU compliant device. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8224
Product Name USB to 32 Reed Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

18DI/18DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6350-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Three Phase Power Data Logger - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details