Sealevel Systems, Inc. 8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module 570N-OEM

Description
The SeaI/O-570N-OEM, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N-OEM easily connects using an RS-485 input. Cabling is accomplished via the RJ45 pass-through connector or removable screw terminals. RS-485 line conditioning allows easy configuration of termination and pull-up/pull-down resistors via external dipswitches. All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.
Description
The SeaI/O-570N-OEM, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N-OEM easily connects using an RS-485 input. Cabling is accomplished via the RJ45 pass-through connector or removable screw terminals. RS-485 line conditioning allows easy configuration of termination and pull-up/pull-down resistors via external dipswitches. All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.

Suppliers

Company
Product
Description
Supplier Links
8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module - 570N-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module
570N-OEM
8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module 570N-OEM
The SeaI/O-570N-OEM, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N-OEM easily connects using an RS-485 input. Cabling is accomplished via the RJ45 pass-through connector or removable screw terminals. RS-485 line conditioning allows easy configuration of termination and pull-up/pull-down resistors via external dipswitches. All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.

The SeaI/O-570N-OEM, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network.

Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N-OEM easily connects using an RS-485 input. Cabling is accomplished via the RJ45 pass-through connector or removable screw terminals. RS-485 line conditioning allows easy configuration of termination and pull-up/pull-down resistors via external dipswitches.

All SeaI/O N-series expansion modules ship with four metal standoffs with nuts. The metal standoffs allow you to connect multiple SeaI/O OEM boards together in a stack. The optional CA239 interconnect cable can be used to connect SeaI/O OEM boards together via the RJ45 pass-through connectors, providing an easy method to cascade RS-485 signals and power from one module to the next. Alternatively, use inexpensive CAT5 cabling to pass data signals between SeaI/O OEM boards to create a distributed network.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 570N-OEM
Product Name 8 16-bit A/D, 8 Isolated Inputs, 8 Form C Relay Outputs SeaI/O Expansion Module
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Relay Output
Host Connection Expansion
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers
Data Logging Instrument - PCE-VM 5000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details