Sealevel Systems, Inc. USB to 4 Form C Relay Outputs Digital Interface Adapter 8115-OEM

Description
Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-OEM. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and can be wired for either normally open or normally closed operation. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8115-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.
Description
Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-OEM. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and can be wired for either normally open or normally closed operation. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8115-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Form C Relay Outputs Digital Interface Adapter - 8115-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Form C Relay Outputs Digital Interface Adapter
8115-OEM
USB to 4 Form C Relay Outputs Digital Interface Adapter 8115-OEM
Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-OEM. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and can be wired for either normally open or normally closed operation. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8115-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-OEM. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and can be wired for either normally open or normally closed operation. Status LEDs display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8115-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8115-OEM
Product Name USB to 4 Form C Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Outputs Analog Current Output; Relay Output
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
6-ch Input Module LAN-XI 51.2kHz w/o FP - -3050-A-060-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details